Extech Digital Ultrasonic Thickness Gauge/Datalogger TKG150

Description
Product Highlights Wide Measurement Range: 5MHz Probe: 0.040" to 20" of Steel Sunlight Readable Dot-Matrix Display with Backlight Multiple Transducer Options for High Temperature and Difficult to Measure Materials Fast Minimum Feature to Capture Minimum Thicknesses On Screen Display of 8 Languages Splash-Proof (IP54), High Impact, Compact Houseing Each Unit Includes 2oz bottle of Couplant 2 AA Batteries Transducer (5MHz, 0.375" diameter) with Potted Cable Hard Case Protective Holster Echo to Echo B-Scan USB Cable Extech XPorter Software
Description
Product Highlights Wide Measurement Range: 5MHz Probe: 0.040" to 20" of Steel Sunlight Readable Dot-Matrix Display with Backlight Multiple Transducer Options for High Temperature and Difficult to Measure Materials Fast Minimum Feature to Capture Minimum Thicknesses On Screen Display of 8 Languages Splash-Proof (IP54), High Impact, Compact Houseing Each Unit Includes 2oz bottle of Couplant 2 AA Batteries Transducer (5MHz, 0.375" diameter) with Potted Cable Hard Case Protective Holster Echo to Echo B-Scan USB Cable Extech XPorter Software

Suppliers

Company
Product
Description
Supplier Links
Digital Ultrasonic Thickness Gauge/Datalogger - TKG150 - Transcat, Inc.
Rochester, NY, USA
Digital Ultrasonic Thickness Gauge/Datalogger
TKG150
Digital Ultrasonic Thickness Gauge/Datalogger TKG150
Product Highlights Wide Measurement Range: 5MHz Probe: 0.040" to 20" of Steel Sunlight Readable Dot-Matrix Display with Backlight Multiple Transducer Options for High Temperature and Difficult to Measure Materials Fast Minimum Feature to Capture Minimum Thicknesses On Screen Display of 8 Languages Splash-Proof (IP54), High Impact, Compact Houseing Each Unit Includes 2oz bottle of Couplant 2 AA Batteries Transducer (5MHz, 0.375" diameter) with Potted Cable Hard Case Protective Holster Echo to Echo B-Scan USB Cable Extech XPorter Software

Product Highlights

  • Wide Measurement Range: 5MHz Probe: 0.040" to 20" of Steel
  • Sunlight Readable Dot-Matrix Display with Backlight
  • Multiple Transducer Options for High Temperature and Difficult to Measure Materials
  • Fast Minimum Feature to Capture Minimum Thicknesses
  • On Screen Display of 8 Languages
  • Splash-Proof (IP54), High Impact, Compact Houseing

Each Unit Includes

  • 2oz bottle of Couplant
  • 2 AA Batteries
  • Transducer (5MHz, 0.375" diameter) with Potted Cable
  • Hard Case
  • Protective Holster
  • Echo to Echo
  • B-Scan
  • USB Cable
  • Extech XPorter Software
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number TKG150
Product Name Digital Ultrasonic Thickness Gauge/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Smart Distance Sensor - DSS 015 - STEGO
Specs
Data Acquisition Input/Output Module
View Details