HT Italia Srl Single-phase current data logger HV000421

Description
Product Highlights TRMS AC current measure up to 2500A Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining without batteries Programming with software Each Unit Includes XL 421 HTFLEX33DL : Integrated flexible clamp 3000A AC, 1 pcs TOPVIEW2004 : Windows software + cable C2004 VELCRO : Adhesive velcro 50x70mm BORSA2000 : Carrying bag Batteries User manual
Description
Product Highlights TRMS AC current measure up to 2500A Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining without batteries Programming with software Each Unit Includes XL 421 HTFLEX33DL : Integrated flexible clamp 3000A AC, 1 pcs TOPVIEW2004 : Windows software + cable C2004 VELCRO : Adhesive velcro 50x70mm BORSA2000 : Carrying bag Batteries User manual

Suppliers

Company
Product
Description
Supplier Links
Single-phase current data logger - HV000421 - Transcat, Inc.
Rochester, NY, USA
Single-phase current data logger
HV000421
Single-phase current data logger HV000421
Product Highlights TRMS AC current measure up to 2500A Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining without batteries Programming with software Each Unit Includes XL 421 HTFLEX33DL : Integrated flexible clamp 3000A AC, 1 pcs TOPVIEW2004 : Windows software + cable C2004 VELCRO : Adhesive velcro 50x70mm BORSA2000 : Carrying bag Batteries User manual

Product Highlights

  • TRMS AC current measure up to 2500A
  • Recording with sampling programmable period
  • Manual activation of recording
  • Low battery indication
  • LED indication of any operation
  • RS-232 interface
  • Data maintaining without batteries
  • Programming with software

Each Unit Includes

  • XL 421
  • HTFLEX33DL : Integrated flexible clamp 3000A AC, 1 pcs
  • TOPVIEW2004 : Windows software + cable C2004
  • VELCRO : Adhesive velcro 50x70mm
  • BORSA2000 : Carrying bag
  • Batteries
  • User manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number HV000421
Product Name Single-phase current data logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1840-AE-ND - DigiKey
Specs
Resolution 16 bits
DC Voltage 10V
View Details
AX8128-0200-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Multi-channel Digital Transmitter - AWT440 - ABB Measurement & Analytics
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
Outputs Relay Output
View Details
UT330T USB Temperature Datalogger - Professional Grade - UT330T - Uni-Trend US
Specs
Data Acquisition Datalogger
Inputs Thermocouple Input
View Details