GraphTec 10-Channel DataLogger w/5.7" Color Display MT100

Description
Product Highlights Easy-to-view, easy-to-use paperless recorder Dust proof, drip proof, vibration proof for use at harsh environment Analog recorder chart paper image for easy-to-read waveform display Compact design 144(W) x 144(H) x 200(D) mm Abundant selection of input types to meet diverse measurement needs Rear panel terminal block Two types of humidity measurement are enabled. Using the dedicated humidity sensor (B-530) USB memory stick replaceable even during measurement Dustproof, moisture-proof, vibration-resistant structure for severe measurement environments; space-saving design. Easy-to-view waveform displays presented as if on chart paper used by analog recorders. Comprehensive network functions
Datasheet
Description
Product Highlights Easy-to-view, easy-to-use paperless recorder Dust proof, drip proof, vibration proof for use at harsh environment Analog recorder chart paper image for easy-to-read waveform display Compact design 144(W) x 144(H) x 200(D) mm Abundant selection of input types to meet diverse measurement needs Rear panel terminal block Two types of humidity measurement are enabled. Using the dedicated humidity sensor (B-530) USB memory stick replaceable even during measurement Dustproof, moisture-proof, vibration-resistant structure for severe measurement environments; space-saving design. Easy-to-view waveform displays presented as if on chart paper used by analog recorders. Comprehensive network functions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Channel DataLogger w/5.7
Rochester, NY, USA
10-Channel DataLogger w/5.7" Color Display
MT100
10-Channel DataLogger w/5.7" Color Display MT100
Product Highlights Easy-to-view, easy-to-use paperless recorder Dust proof, drip proof, vibration proof for use at harsh environment Analog recorder chart paper image for easy-to-read waveform display Compact design 144(W) x 144(H) x 200(D) mm Abundant selection of input types to meet diverse measurement needs Rear panel terminal block Two types of humidity measurement are enabled. Using the dedicated humidity sensor (B-530) USB memory stick replaceable even during measurement Dustproof, moisture-proof, vibration-resistant structure for severe measurement environments; space-saving design. Easy-to-view waveform displays presented as if on chart paper used by analog recorders. Comprehensive network functions

Product Highlights

  • Easy-to-view, easy-to-use paperless recorder
  • Dust proof, drip proof, vibration proof for use at harsh environment
  • Analog recorder chart paper image for easy-to-read waveform display
  • Compact design 144(W) x 144(H) x 200(D) mm
  • Abundant selection of input types to meet diverse measurement needs
  • Rear panel terminal block
  • Two types of humidity measurement are enabled. Using the dedicated humidity sensor (B-530)
  • USB memory stick replaceable even during measurement
  • Dustproof, moisture-proof, vibration-resistant structure for severe measurement environments; space-saving design.
  • Easy-to-view waveform displays presented as if on chart paper used by analog recorders.
  • Comprehensive network functions
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number MT100
Product Name 10-Channel DataLogger w/5.7" Color Display
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details