Fluke 3-Phase Energy Logger w/Current Probes 4563577

Description
The ideal test tools for conducting energy studies and basic power quality logging, the 1738 automatically captures and logs over 500 power quality parameters so you have more visibility into the data you need to optimize system reliability and savings. Fluke 1738 Highlights 3-Phase Energy Logger Advanced Version See the 1738 VIP Kit now! Save over $497 Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and desktop software. Convenient instrument powering: Power instrument directly from the measured circuit. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Measure all three phases and neutral: With included 4 flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never loose measurement trends. They can even be reviewed during logging sessions and before downloading for real-time analysis. Capture dips, swells, and inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues. Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect App: No need to return to the workshop for download nd setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Fluke 1738 Includes Instrument power supply Current Probes voltage test leads alligator clips (4x) soft case Energy Analyze Plus software Magnetic hanging strap Magnetic voltage probes (4x) WiFi/BLE adapter** Line cords Color coding set and documentation on USB flash drive
Datasheet
Description
The ideal test tools for conducting energy studies and basic power quality logging, the 1738 automatically captures and logs over 500 power quality parameters so you have more visibility into the data you need to optimize system reliability and savings. Fluke 1738 Highlights 3-Phase Energy Logger Advanced Version See the 1738 VIP Kit now! Save over $497 Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and desktop software. Convenient instrument powering: Power instrument directly from the measured circuit. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Measure all three phases and neutral: With included 4 flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never loose measurement trends. They can even be reviewed during logging sessions and before downloading for real-time analysis. Capture dips, swells, and inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues. Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect App: No need to return to the workshop for download nd setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Fluke 1738 Includes Instrument power supply Current Probes voltage test leads alligator clips (4x) soft case Energy Analyze Plus software Magnetic hanging strap Magnetic voltage probes (4x) WiFi/BLE adapter** Line cords Color coding set and documentation on USB flash drive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Energy Logger w/Current Probes - 1738/EUS - Transcat, Inc.
Rochester, NY, USA
3-Phase Energy Logger w/Current Probes
1738/EUS
3-Phase Energy Logger w/Current Probes 1738/EUS
The ideal test tools for conducting energy studies and basic power quality logging, the 1738 automatically captures and logs over 500 power quality parameters so you have more visibility into the data you need to optimize system reliability and savings. Fluke 1738 Highlights 3-Phase Energy Logger Advanced Version See the 1738 VIP Kit now! Save over $497 Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values. Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and desktop software. Convenient instrument powering: Power instrument directly from the measured circuit. Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream. Measure all three phases and neutral: With included 4 flexible current probes. Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never loose measurement trends. They can even be reviewed during logging sessions and before downloading for real-time analysis. Capture dips, swells, and inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues. Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display. Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function. Complete "in-the-field" setup through the front panel or Fluke Connect App: No need to return to the workshop for download nd setup or to take a computer to the electrical panel. Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting. Each Fluke 1738 Includes Instrument power supply Current Probes voltage test leads alligator clips (4x) soft case Energy Analyze Plus software Magnetic hanging strap Magnetic voltage probes (4x) WiFi/BLE adapter** Line cords Color coding set and documentation on USB flash drive

The ideal test tools for conducting energy studies and basic power quality logging, the 1738 automatically captures and logs over 500 power quality parameters so you have more visibility into the data you need to optimize system reliability and savings.

Fluke 1738 Highlights

3-Phase Energy Logger Advanced Version

See the 1738 VIP Kit now! Save over $497

  • Key measurements: Automatically capture and log voltage, current, power, harmonics and associated power quality values.
  • Fluke Connect® compatible*: View data locally on the instrument or via Fluke Connect mobile app and desktop software.
  • Convenient instrument powering: Power instrument directly from the measured circuit.
  • Highest safety rating in the industry: 600 V CAT IV/1000 V CAT III rated for use at the service entrance and downstream.
  • Measure all three phases and neutral: With included 4 flexible current probes.
  • Comprehensive logging: More than 20 separate logging sessions can be stored on the instruments. In fact, all measured values are automatically logged so you never loose measurement trends. They can even be reviewed during logging sessions and before downloading for real-time analysis.
  • Capture dips, swells, and inrush currents: Includes event waveform snapshot and high resolution RMS profile, along with date, timestamp and severity to help pinpoint potential root causes of power quality issues.
  • Bright, color touch screen: Perform convenient in-the-field analysis and data checks with full graphical display.
  • Optimized user interface: Capture the right data every time with quick, guided, graphical setup and reduce uncertainty about your connections with the intelligent verification function.
  • Complete "in-the-field" setup through the front panel or Fluke Connect App: No need to return to the workshop for download nd setup or to take a computer to the electrical panel.
  • Energy Analyze Plus application software: Download and analyze every detail of energy consumption and power quality state of health with our automated reporting.

Each Fluke 1738 Includes

  • Instrument
  • power supply
  • Current Probes
  • voltage test leads
  • alligator clips (4x)
  • soft case
  • Energy Analyze Plus software
  • Magnetic hanging strap
  • Magnetic voltage probes (4x)
  • WiFi/BLE adapter**
  • Line cords
  • Color coding set and documentation on USB flash drive
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 1738/EUS
Product Name 3-Phase Energy Logger w/Current Probes
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module - AMAX-5060-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B35 Linearized 4-Wire RTD Input Module - 8B35-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details