Extech 3-Phase Power Analyzer Datalogger PQ3450

Description
Product Highlights Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu Full system analysis with up to 35 parameters: ?V (phase-to-phase), V (phase-to-ground) ?A (phase-to-ground) ?KW / KVA / KVAR / PF (phase) ?KW / KVA / KVAR / PF (system) ?KWH / KVAH / KVARH / PFH (system) ?Phase angle Optional 200A, 1200A Current Clamps or 3000A Flexible Current Probes Adjustable Current Transformer CT (1 to 600) and Potential Transformer PT (1 to 1000) ratio for high power distribution systems Log up to 30,000 reading on a removable SD memory card in Microsoft Excel® format Wide sampling rate range (2 seconds to 2 hours) Built-in Clock and Calendar Each Unit Includes Meter 4 voltage leads with alligator clips 8 AA batteries SD memory card Universal AC adaptor (100 to 240V) Durable hard carrying case Clamp probes sold separately
Datasheet
Description
Product Highlights Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu Full system analysis with up to 35 parameters: ?V (phase-to-phase), V (phase-to-ground) ?A (phase-to-ground) ?KW / KVA / KVAR / PF (phase) ?KW / KVA / KVAR / PF (system) ?KWH / KVAH / KVARH / PFH (system) ?Phase angle Optional 200A, 1200A Current Clamps or 3000A Flexible Current Probes Adjustable Current Transformer CT (1 to 600) and Potential Transformer PT (1 to 1000) ratio for high power distribution systems Log up to 30,000 reading on a removable SD memory card in Microsoft Excel® format Wide sampling rate range (2 seconds to 2 hours) Built-in Clock and Calendar Each Unit Includes Meter 4 voltage leads with alligator clips 8 AA batteries SD memory card Universal AC adaptor (100 to 240V) Durable hard carrying case Clamp probes sold separately
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Power Analyzer Datalogger - PQ3450 - Transcat, Inc.
Rochester, NY, USA
3-Phase Power Analyzer Datalogger
PQ3450
3-Phase Power Analyzer Datalogger PQ3450
Product Highlights Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu Full system analysis with up to 35 parameters: ?V (phase-to-phase), V (phase-to-ground) ?A (phase-to-ground) ?KW / KVA / KVAR / PF (phase) ?KW / KVA / KVAR / PF (system) ?KWH / KVAH / KVARH / PFH (system) ?Phase angle Optional 200A, 1200A Current Clamps or 3000A Flexible Current Probes Adjustable Current Transformer CT (1 to 600) and Potential Transformer PT (1 to 1000) ratio for high power distribution systems Log up to 30,000 reading on a removable SD memory card in Microsoft Excel® format Wide sampling rate range (2 seconds to 2 hours) Built-in Clock and Calendar Each Unit Includes Meter 4 voltage leads with alligator clips 8 AA batteries SD memory card Universal AC adaptor (100 to 240V) Durable hard carrying case Clamp probes sold separately

Product Highlights

  • Large dot-matrix, sun-readable, numerical, backlit LCD with easy-to-use onscreen menu
  • Full system analysis with up to 35 parameters:
  • ?V (phase-to-phase), V (phase-to-ground)
  • ?A (phase-to-ground)
  • ?KW / KVA / KVAR / PF (phase)
  • ?KW / KVA / KVAR / PF (system)
  • ?KWH / KVAH / KVARH / PFH (system)
  • ?Phase angle
  • Optional 200A, 1200A Current Clamps or 3000A Flexible Current Probes
  • Adjustable Current Transformer CT (1 to 600) and Potential Transformer PT (1 to 1000) ratio for high power distribution systems
  • Log up to 30,000 reading on a removable SD memory card in Microsoft Excel® format
  • Wide sampling rate range (2 seconds to 2 hours)
  • Built-in Clock and Calendar

Each Unit Includes

  • Meter
  • 4 voltage leads with alligator clips
  • 8 AA batteries
  • SD memory card
  • Universal AC adaptor (100 to 240V)
  • Durable hard carrying case
  • Clamp probes sold separately
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PQ3450
Product Name 3-Phase Power Analyzer Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details