Extech 3-Channel Pressure Meter/Datalogger SD750

Description
Product Highlights Triple LCD simultaneously displays 3 pressure channels Up to 5000 psi with 4 - 20 mA output 4 - 20 mA input with readout in 9 units of measure Datalogger date/time stamps and stores readings on an SD card in Excel format User-selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds, or auto Complete with six AAA batteries, 2 GB SD card, universal AC adaptor, three connectors, and mounting bracket Transducers sold separately
Description
Product Highlights Triple LCD simultaneously displays 3 pressure channels Up to 5000 psi with 4 - 20 mA output 4 - 20 mA input with readout in 9 units of measure Datalogger date/time stamps and stores readings on an SD card in Excel format User-selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds, or auto Complete with six AAA batteries, 2 GB SD card, universal AC adaptor, three connectors, and mounting bracket Transducers sold separately

Suppliers

Company
Product
Description
Supplier Links
3-Channel Pressure Meter/Datalogger - SD750 - Transcat, Inc.
Rochester, NY, USA
3-Channel Pressure Meter/Datalogger
SD750
3-Channel Pressure Meter/Datalogger SD750
Product Highlights Triple LCD simultaneously displays 3 pressure channels Up to 5000 psi with 4 - 20 mA output 4 - 20 mA input with readout in 9 units of measure Datalogger date/time stamps and stores readings on an SD card in Excel format User-selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds, or auto Complete with six AAA batteries, 2 GB SD card, universal AC adaptor, three connectors, and mounting bracket Transducers sold separately

Product Highlights

  • Triple LCD simultaneously displays 3 pressure channels
  • Up to 5000 psi with 4 - 20 mA output
  • 4 - 20 mA input with readout in 9 units of measure
  • Datalogger date/time stamps and stores readings on an SD card in Excel format
  • User-selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds, or auto
  • Complete with six AAA batteries, 2 GB SD card, universal AC adaptor, three connectors, and mounting bracket
  • Transducers sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SD750
Product Name 3-Channel Pressure Meter/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8B47 Linearized Thermocouple Input Modules - 8B47T-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details