Extech 3-Channel DC Current (mA) Datalogger SD900

Description
Product Highlights Triple LCD simultaneously displays three DC Current (mA) channels Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 2, 5, 10, 30, 60, 120, 300, 600 seconds or Auto Each Unit Includes Complete with 6 AAA batteries SD memory card Universal AC adaptor with multi-plugs (US EU UK AU) 3 input sockets and mounting bracket
Description
Product Highlights Triple LCD simultaneously displays three DC Current (mA) channels Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 2, 5, 10, 30, 60, 120, 300, 600 seconds or Auto Each Unit Includes Complete with 6 AAA batteries SD memory card Universal AC adaptor with multi-plugs (US EU UK AU) 3 input sockets and mounting bracket

Suppliers

Company
Product
Description
Supplier Links
3-Channel DC Current (mA) Datalogger - SD900 - Transcat, Inc.
Rochester, NY, USA
3-Channel DC Current (mA) Datalogger
SD900
3-Channel DC Current (mA) Datalogger SD900
Product Highlights Triple LCD simultaneously displays three DC Current (mA) channels Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 2, 5, 10, 30, 60, 120, 300, 600 seconds or Auto Each Unit Includes Complete with 6 AAA batteries SD memory card Universal AC adaptor with multi-plugs (US EU UK AU) 3 input sockets and mounting bracket

Product Highlights

  • Triple LCD simultaneously displays three DC Current (mA) channels
  • Datalogger date/time stamps and stores readings on an SD card in Excel® format for easy transfer to a PC
  • Selectable data sampling rate: 2, 5, 10, 30, 60, 120, 300, 600 seconds or Auto

Each Unit Includes

  • Complete with 6 AAA batteries
  • SD memory card
  • Universal AC adaptor with multi-plugs (US
  • EU
  • UK
  • AU)
  • 3 input sockets and mounting bracket
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SD900
Product Name 3-Channel DC Current (mA) Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8DI/8DO (source type) IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6052-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
3 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-14 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details