Extech Digital Psychrometer Datalogger with NIST Certificate RH350-NIST

Description
Product Highlights Superheat differential measurements: T1-T2, Air-T1, T1-Dewpoint Dual Type K external temperature probe inputs (T1, T2) Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or External Probe Temperatures Built-in RS-232 interface — uses optional Windows® 95/98/2000/ME/NT/XP compatible software Memory stores up to 99 data records Retrieve Max/Min readings with data and time plus Average function Real time clock Triple display with backlighting Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° resolution Data Hold freezes current reading on display Auto power off to save battery life Optional RH355 kit includes RH350, 33%and 75% calibration bottles, PC software with cable cable, and case Each Unit Includes NIST Certificate Two Type K bead wire temperature probes 4 AAA batteries
Datasheet
Description
Product Highlights Superheat differential measurements: T1-T2, Air-T1, T1-Dewpoint Dual Type K external temperature probe inputs (T1, T2) Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or External Probe Temperatures Built-in RS-232 interface — uses optional Windows® 95/98/2000/ME/NT/XP compatible software Memory stores up to 99 data records Retrieve Max/Min readings with data and time plus Average function Real time clock Triple display with backlighting Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° resolution Data Hold freezes current reading on display Auto power off to save battery life Optional RH355 kit includes RH350, 33%and 75% calibration bottles, PC software with cable cable, and case Each Unit Includes NIST Certificate Two Type K bead wire temperature probes 4 AAA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Psychrometer Datalogger with NIST Certificate - RH350-NIST - Transcat, Inc.
Rochester, NY, USA
Digital Psychrometer Datalogger with NIST Certificate
RH350-NIST
Digital Psychrometer Datalogger with NIST Certificate RH350-NIST
Product Highlights Superheat differential measurements: T1-T2, Air-T1, T1-Dewpoint Dual Type K external temperature probe inputs (T1, T2) Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or External Probe Temperatures Built-in RS-232 interface — uses optional Windows® 95/98/2000/ME/NT/XP compatible software Memory stores up to 99 data records Retrieve Max/Min readings with data and time plus Average function Real time clock Triple display with backlighting Unique sensor cap design twists to closed position for protection during storage Switchable °F/°C temperature units with 0.1° resolution Data Hold freezes current reading on display Auto power off to save battery life Optional RH355 kit includes RH350, 33%and 75% calibration bottles, PC software with cable cable, and case Each Unit Includes NIST Certificate Two Type K bead wire temperature probes 4 AAA batteries

Product Highlights

  • Superheat differential measurements: T1-T2, Air-T1, T1-Dewpoint
  • Dual Type K external temperature probe inputs (T1, T2)
  • Simultaneous display of %RH, Temperature and Dew point or Wet Bulb or External Probe Temperatures
  • Built-in RS-232 interface — uses optional Windows® 95/98/2000/ME/NT/XP compatible software
  • Memory stores up to 99 data records
  • Retrieve Max/Min readings with data and time plus Average function
  • Real time clock
  • Triple display with backlighting
  • Unique sensor cap design twists to closed position for protection during storage
  • Switchable °F/°C temperature units with 0.1° resolution
  • Data Hold freezes current reading on display
  • Auto power off to save battery life
  • Optional RH355 kit includes RH350, 33%and 75% calibration bottles, PC software with cable cable, and case

Each Unit Includes

  • NIST Certificate
  • Two Type K bead wire temperature probes
  • 4 AAA batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number RH350-NIST
Product Name Digital Psychrometer Datalogger with NIST Certificate
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 283915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; Serial, usb
Analog Channels 1 #
View Details
High Density Voltage Discrete Input Module - MAQ20-DIVC20 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
7-ch Thermocouple Input Module with Independent Input Range - ADAM-5018P-AE - Advantech
Specs
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details