TTI, Inc. PHE Strip Chart Recorder PHE2FF32-550EV

Description
Product Highlights Recording Points 2 channel continuous recording (+$440.00) Input Signal for Channel 1 ±50V DC Input Signal for Channel 2 ±50V DC Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty
Datasheet
Description
Product Highlights Recording Points 2 channel continuous recording (+$440.00) Input Signal for Channel 1 ±50V DC Input Signal for Channel 2 ±50V DC Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PHE Strip Chart Recorder - PHE2FF32-550EV - Transcat, Inc.
Rochester, NY, USA
PHE Strip Chart Recorder
PHE2FF32-550EV
PHE Strip Chart Recorder PHE2FF32-550EV
Product Highlights Recording Points 2 channel continuous recording (+$440.00) Input Signal for Channel 1 ±50V DC Input Signal for Channel 2 ±50V DC Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing Low-cost One- or two-channel continuous trace Continuous analog trending on the same axis Many digital printing capabilities Lightweight and durable Many features Three-year manufacturing warranty

Product Highlights

  • Recording Points 2 channel continuous recording (+$440.00)
  • Input Signal for Channel 1 ±50V DC
  • Input Signal for Channel 2 ±50V DC
  • Power Supply/Units 100V/120V AC, 50/60Hz
  • Inkjet printing
  • Low-cost
  • One- or two-channel continuous trace
  • Continuous analog trending on the same axis
  • Many digital printing capabilities
  • Lightweight and durable
  • Many features
  • Three-year manufacturing warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number PHE2FF32-550EV
Product Name PHE Strip Chart Recorder
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

16 NAMUR in (16 x digital in Ex i) - profibus-interface-16-namur-in-16-x-digital-in-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
Data Acquisition - 1953167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outputs Digital
Agency Approval RoHS Compliant
Resolution 22 bits
View Details
Three Phase Power Data Logger - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
C4 Series Output Modules - C4OACA - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
2 suppliers