Monarch Instrument Pressure/Temp Logger 150 Psi 5396-0301

Description
Product Highlights Programmable start/stop time and sample rates Up to 64,000 data samples per recording session Multiple alarm set points Compact size USB Interface (cable included) Powerful interactive Track-It Software package included Rugged IP67 316L stainless steel package 5 year battery life (battery included) Wide temperature range 0 - 185F (-20 - 85C) Available in 0-35, 0-150, 0-350, 0-550 or 0-2300 psi ranges 150% overrange protection 1/4" NPT male connection High accuracy and repeatability Accurate internal clock (1 minute/year) N.I.S.T. calibration available Each Unit Includes Battery USB cable Track-It Software CD
Datasheet
Description
Product Highlights Programmable start/stop time and sample rates Up to 64,000 data samples per recording session Multiple alarm set points Compact size USB Interface (cable included) Powerful interactive Track-It Software package included Rugged IP67 316L stainless steel package 5 year battery life (battery included) Wide temperature range 0 - 185F (-20 - 85C) Available in 0-35, 0-150, 0-350, 0-550 or 0-2300 psi ranges 150% overrange protection 1/4" NPT male connection High accuracy and repeatability Accurate internal clock (1 minute/year) N.I.S.T. calibration available Each Unit Includes Battery USB cable Track-It Software CD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure/Temp Logger 150 Psi - 5396-0301 - Transcat, Inc.
Rochester, NY, USA
Pressure/Temp Logger 150 Psi
5396-0301
Pressure/Temp Logger 150 Psi 5396-0301
Product Highlights Programmable start/stop time and sample rates Up to 64,000 data samples per recording session Multiple alarm set points Compact size USB Interface (cable included) Powerful interactive Track-It Software package included Rugged IP67 316L stainless steel package 5 year battery life (battery included) Wide temperature range 0 - 185F (-20 - 85C) Available in 0-35, 0-150, 0-350, 0-550 or 0-2300 psi ranges 150% overrange protection 1/4" NPT male connection High accuracy and repeatability Accurate internal clock (1 minute/year) N.I.S.T. calibration available Each Unit Includes Battery USB cable Track-It Software CD

Product Highlights

  • Programmable start/stop time and sample rates
  • Up to 64,000 data samples per recording session
  • Multiple alarm set points
  • Compact size
  • USB Interface (cable included)
  • Powerful interactive Track-It Software package included
  • Rugged IP67 316L stainless steel package
  • 5 year battery life (battery included)
  • Wide temperature range 0 - 185F (-20 - 85C)
  • Available in 0-35, 0-150, 0-350, 0-550 or 0-2300 psi ranges
  • 150% overrange protection
  • 1/4" NPT male connection
  • High accuracy and repeatability
  • Accurate internal clock (1 minute/year)
  • N.I.S.T. calibration available

Each Unit Includes

  • Battery
  • USB cable
  • Track-It Software CD
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 5396-0301
Product Name Pressure/Temp Logger 150 Psi
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2410461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection USB; USB
Agency Approval RoHS Compliant
View Details
8B36 Potentiometer Input Module - 8B36-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Data Acquisition (DAQ) - 2084-PCI-1712-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 0.8V, 2V
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details