Extech 1200A 3-Phase Power Analyzer/Datalogger 120V 382100

Description
Product Highlights Datalogging Power Analyzer (up to 17,000 sets of measurements) Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases) Displays Active Power (kW), Apparent Power (kVA), Reactive Power (kVAR) and Power Factor Current measurements to 1200A and Voltage measurements to 600V MWH, MVAh, MVARh energy measurements Adjustable CT ratio (1 to 600) and PT ratio (1 to 1000) Automatically logs up to 17,000 sets of measurements with 2GB SD memory card User-programmable sampling time from 2 to 7200 seconds Each Unit Includes 3 current clamps 4 voltage leads with alligator clips 8 AA batteries SD memory card Universal AC adaptor (100 to 240V) Case
Datasheet
Description
Product Highlights Datalogging Power Analyzer (up to 17,000 sets of measurements) Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases) Displays Active Power (kW), Apparent Power (kVA), Reactive Power (kVAR) and Power Factor Current measurements to 1200A and Voltage measurements to 600V MWH, MVAh, MVARh energy measurements Adjustable CT ratio (1 to 600) and PT ratio (1 to 1000) Automatically logs up to 17,000 sets of measurements with 2GB SD memory card User-programmable sampling time from 2 to 7200 seconds Each Unit Includes 3 current clamps 4 voltage leads with alligator clips 8 AA batteries SD memory card Universal AC adaptor (100 to 240V) Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1200A 3-Phase Power Analyzer/Datalogger 120V - 382100 - Transcat, Inc.
Rochester, NY, USA
1200A 3-Phase Power Analyzer/Datalogger 120V
382100
1200A 3-Phase Power Analyzer/Datalogger 120V 382100
Product Highlights Datalogging Power Analyzer (up to 17,000 sets of measurements) Single phase, 3-phase/3-wire or 3-phase/4-wire systems Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases) Displays Active Power (kW), Apparent Power (kVA), Reactive Power (kVAR) and Power Factor Current measurements to 1200A and Voltage measurements to 600V MWH, MVAh, MVARh energy measurements Adjustable CT ratio (1 to 600) and PT ratio (1 to 1000) Automatically logs up to 17,000 sets of measurements with 2GB SD memory card User-programmable sampling time from 2 to 7200 seconds Each Unit Includes 3 current clamps 4 voltage leads with alligator clips 8 AA batteries SD memory card Universal AC adaptor (100 to 240V) Case

Product Highlights

  • Datalogging Power Analyzer (up to 17,000 sets of measurements)
  • Single phase, 3-phase/3-wire or 3-phase/4-wire systems
  • Large backlighting LCD displays 35 parameters simultaneously (MW, kVAR, MVA, PF plus the voltage and current of the 3 phases)
  • Displays Active Power (kW), Apparent Power (kVA), Reactive Power (kVAR) and Power Factor
  • Current measurements to 1200A and Voltage measurements to 600V
  • MWH, MVAh, MVARh energy measurements
  • Adjustable CT ratio (1 to 600) and PT ratio (1 to 1000)
  • Automatically logs up to 17,000 sets of measurements with 2GB SD memory card
  • User-programmable sampling time from 2 to 7200 seconds

Each Unit Includes

  • 3 current clamps
  • 4 voltage leads with alligator clips
  • 8 AA batteries
  • SD memory card
  • Universal AC adaptor (100 to 240V)
  • Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 382100
Product Name 1200A 3-Phase Power Analyzer/Datalogger 120V
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details