Dickson Co., Inc. 4"Temp.Chart Recorder w/Display 0to +100F,-18 to 37C,7-day/24hr SL4100

Description
Product Highlights Digital Display 7-Day or 24-Hour recording C/F Switchable 2-3 year battery life Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Approvals CE Battery Life (Avg) 3 Years Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 2.4 x 5.2 x 5.2in Display Accuracy 3.6 Display Dimensions Height 0.36 Display Dimensions Width 1.8 Display Resolution 0.1 Display Type LCD Enclosure Black ABS and Polycarbonate IP Rating 21 Mounting Options Free Standing or Wall Mounted Power Source Battery; One AA Battery (User Replaceable) Response Time 11 Minutes to 63% of Full Scale (in air moving 5' per second) Temperature Accuracy (Recorder Only) 2% Of Full Scale Temperature Range 0 to 100F (-18 to 37C) Temperature Sensor Precise spiral wound bi-metallic strip transducer Unit Weight 3 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately
Description
Product Highlights Digital Display 7-Day or 24-Hour recording C/F Switchable 2-3 year battery life Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Approvals CE Battery Life (Avg) 3 Years Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 2.4 x 5.2 x 5.2in Display Accuracy 3.6 Display Dimensions Height 0.36 Display Dimensions Width 1.8 Display Resolution 0.1 Display Type LCD Enclosure Black ABS and Polycarbonate IP Rating 21 Mounting Options Free Standing or Wall Mounted Power Source Battery; One AA Battery (User Replaceable) Response Time 11 Minutes to 63% of Full Scale (in air moving 5' per second) Temperature Accuracy (Recorder Only) 2% Of Full Scale Temperature Range 0 to 100F (-18 to 37C) Temperature Sensor Precise spiral wound bi-metallic strip transducer Unit Weight 3 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4"Temp.Chart Recorder w/Display 0to +100F,-18 to 37C,7-day/24hr
SL4100
4"Temp.Chart Recorder w/Display 0to +100F,-18 to 37C,7-day/24hr SL4100
Product Highlights Digital Display 7-Day or 24-Hour recording C/F Switchable 2-3 year battery life Single AA battery operation Ambient Operating RH Conditions 0-95% RH non-condensing Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C) Approvals CE Battery Life (Avg) 3 Years Calibration Options N100, N300, N400 Channels CH1: Temperature Chart Rotation Speed 24 Hour or 7 Day Dimensions 2.4 x 5.2 x 5.2in Display Accuracy 3.6 Display Dimensions Height 0.36 Display Dimensions Width 1.8 Display Resolution 0.1 Display Type LCD Enclosure Black ABS and Polycarbonate IP Rating 21 Mounting Options Free Standing or Wall Mounted Power Source Battery; One AA Battery (User Replaceable) Response Time 11 Minutes to 63% of Full Scale (in air moving 5' per second) Temperature Accuracy (Recorder Only) 2% Of Full Scale Temperature Range 0 to 100F (-18 to 37C) Temperature Sensor Precise spiral wound bi-metallic strip transducer Unit Weight 3 lbs Units/Pkg 1 Warranty 12 Month Limited Each Unit Includes One AA Battery Red Pen Quick Start Guide *Charts sold separately

Product Highlights

  • Digital Display
  • 7-Day or 24-Hour recording
  • C/F Switchable
  • 2-3 year battery life
  • Single AA battery operation
  • Ambient Operating RH Conditions 0-95% RH non-condensing
  • Ambient Operating Temperature Conditions -22 to 122F (-30 to 50C)
  • Approvals CE
  • Battery Life (Avg) 3 Years
  • Calibration Options N100, N300, N400
  • Channels CH1: Temperature
  • Chart Rotation Speed 24 Hour or 7 Day
  • Dimensions 2.4 x 5.2 x 5.2in
  • Display Accuracy 3.6
  • Display Dimensions Height 0.36
  • Display Dimensions Width 1.8
  • Display Resolution 0.1
  • Display Type LCD
  • Enclosure Black ABS and Polycarbonate
  • IP Rating 21
  • Mounting Options Free Standing or Wall Mounted
  • Power Source Battery; One AA Battery (User Replaceable)
  • Response Time 11 Minutes to 63% of Full Scale (in air moving 5' per second)
  • Temperature Accuracy (Recorder Only) 2% Of Full Scale
  • Temperature Range 0 to 100F (-18 to 37C)
  • Temperature Sensor Precise spiral wound bi-metallic strip transducer
  • Unit Weight 3 lbs
  • Units/Pkg 1
  • Warranty 12 Month Limited

Each Unit Includes

  • One AA Battery
  • Red Pen
  • Quick Start Guide
  • *Charts sold separately
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SL4100
Product Name 4"Temp.Chart Recorder w/Display 0to +100F,-18 to 37C,7-day/24hr
Data Acquisition Chart Recorder
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel Analog Output Module With Modbus - ADAM-4024 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-04 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular plug-in-board
Outputs Analog Voltage Output
View Details