Extech Pressure Meter/Datalogger SDL700

Description
Product Highlights Accepts interchangeable transducers with ranges of 30, 150, 300psi (transducers sold separately) Meter automatically senses plug-in transducer's range and calibration Displays 10 types of pressure units Offset adjustment used for zero function to make relative measurements Adjustable data sampling rate: 1 second to 8hrs:59min:59sec Stores 99 readings manually and 20M readings via 2G SD card Large backlit dual LCD display Record/Recall MIN, MAX, Data Hold, Auto Power Off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Hard carrying case
Datasheet
Description
Product Highlights Accepts interchangeable transducers with ranges of 30, 150, 300psi (transducers sold separately) Meter automatically senses plug-in transducer's range and calibration Displays 10 types of pressure units Offset adjustment used for zero function to make relative measurements Adjustable data sampling rate: 1 second to 8hrs:59min:59sec Stores 99 readings manually and 20M readings via 2G SD card Large backlit dual LCD display Record/Recall MIN, MAX, Data Hold, Auto Power Off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Meter/Datalogger - SDL700 - Transcat, Inc.
Rochester, NY, USA
Pressure Meter/Datalogger
SDL700
Pressure Meter/Datalogger SDL700
Product Highlights Accepts interchangeable transducers with ranges of 30, 150, 300psi (transducers sold separately) Meter automatically senses plug-in transducer's range and calibration Displays 10 types of pressure units Offset adjustment used for zero function to make relative measurements Adjustable data sampling rate: 1 second to 8hrs:59min:59sec Stores 99 readings manually and 20M readings via 2G SD card Large backlit dual LCD display Record/Recall MIN, MAX, Data Hold, Auto Power Off Built-in PC interface Each Unit Includes 6 x AA batteries SD card Hard carrying case

Product Highlights

  • Accepts interchangeable transducers with ranges of 30, 150, 300psi (transducers sold separately)
  • Meter automatically senses plug-in transducer's range and calibration
  • Displays 10 types of pressure units
  • Offset adjustment used for zero function to make relative measurements
  • Adjustable data sampling rate: 1 second to 8hrs:59min:59sec
  • Stores 99 readings manually and 20M readings via 2G SD card
  • Large backlit dual LCD display
  • Record/Recall MIN, MAX, Data Hold, Auto Power Off
  • Built-in PC interface

Each Unit Includes

  • 6 x AA batteries
  • SD card
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SDL700
Product Name Pressure Meter/Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8AI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6017-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details