Extech UVA/UVC Light Meter/Datalogger w/NIST SDL470-NISTL

Description
Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format Offset adjustment used for zero function or to make relative measurements Adjustable data sampling rate from 1 to 3600 seconds Stores 99 readings manually Type K/J Thermocouple input for temperature measurements (probes sold separately) Large backlit LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, 6 x AA batteries, and NIST Certificate
Datasheet
Description
Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format Offset adjustment used for zero function or to make relative measurements Adjustable data sampling rate from 1 to 3600 seconds Stores 99 readings manually Type K/J Thermocouple input for temperature measurements (probes sold separately) Large backlit LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, 6 x AA batteries, and NIST Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UVA/UVC Light Meter/Datalogger w/NIST - SDL470-NISTL - Transcat, Inc.
Rochester, NY, USA
UVA/UVC Light Meter/Datalogger w/NIST
SDL470-NISTL
UVA/UVC Light Meter/Datalogger w/NIST SDL470-NISTL
Product Highlights UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source Cosine correction filter and metal housing Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format Offset adjustment used for zero function or to make relative measurements Adjustable data sampling rate from 1 to 3600 seconds Stores 99 readings manually Type K/J Thermocouple input for temperature measurements (probes sold separately) Large backlit LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, 6 x AA batteries, and NIST Certificate

Product Highlights

  • UVA probe captures long-wave 365nm UV irradiance measurements under a UVA (black light) source
  • UVC probe captures short-wave 254nm UV irradiance measurements under a UVC light source
  • Cosine correction filter and metal housing
  • Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format
  • Offset adjustment used for zero function or to make relative measurements
  • Adjustable data sampling rate from 1 to 3600 seconds
  • Stores 99 readings manually
  • Type K/J Thermocouple input for temperature measurements (probes sold separately)
  • Large backlit LCD display
  • Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function
  • Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light sensor, hard case, Universal AC adaptor, 6 x AA batteries, and NIST Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number SDL470-NISTL
Product Name UVA/UVC Light Meter/Datalogger w/NIST
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

6 Relay/18DI/6DO IoT Modbus/OPC UA Ethernet Remote I/O - ADAM-6366-A1 - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry contact Logic level 0: close to GND, Logic level 1: open. Wet Contact Logic level 0: 0~3 VDC, Logic level 1: 10~30 VDC
Frequency 3 kHz
View Details
2 suppliers
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth - SCM5B38-0x - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details