Extech SOUND LEVEL DATALOGGER, INTEGRATING WITH USB INTERFACE 407780A

Description
Product Highlights 4-digit multifunction LCD with analog bargraph Precise linearity over wide range (100dB) Display modes: SPL, SPL MIN/MAX, SEL, and Leq Programmable integrating time A and C Frequency weighting Impulse/Fast/Slow response settings Datalogging function records up to 32,000 records Real time calendar/clock Analog and alarm output features can be used to connect with Frequency analyzers, chart recorders, external dataloggers, and sound level alarms Built-in USB interface with included Windows datalogging software Tripod mount Meets IEC 61672-1, 60651/60804 Type 2 and ANSI S1.4 Type 2 specifications Each Unit Includes windscreen adjustment screwdriver USB cable Windows compatible software battery Case
Datasheet
Description
Product Highlights 4-digit multifunction LCD with analog bargraph Precise linearity over wide range (100dB) Display modes: SPL, SPL MIN/MAX, SEL, and Leq Programmable integrating time A and C Frequency weighting Impulse/Fast/Slow response settings Datalogging function records up to 32,000 records Real time calendar/clock Analog and alarm output features can be used to connect with Frequency analyzers, chart recorders, external dataloggers, and sound level alarms Built-in USB interface with included Windows datalogging software Tripod mount Meets IEC 61672-1, 60651/60804 Type 2 and ANSI S1.4 Type 2 specifications Each Unit Includes windscreen adjustment screwdriver USB cable Windows compatible software battery Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOUND LEVEL DATALOGGER, INTEGRATING WITH USB INTERFACE - 407780A - Transcat, Inc.
Rochester, NY, USA
SOUND LEVEL DATALOGGER, INTEGRATING WITH USB INTERFACE
407780A
SOUND LEVEL DATALOGGER, INTEGRATING WITH USB INTERFACE 407780A
Product Highlights 4-digit multifunction LCD with analog bargraph Precise linearity over wide range (100dB) Display modes: SPL, SPL MIN/MAX, SEL, and Leq Programmable integrating time A and C Frequency weighting Impulse/Fast/Slow response settings Datalogging function records up to 32,000 records Real time calendar/clock Analog and alarm output features can be used to connect with Frequency analyzers, chart recorders, external dataloggers, and sound level alarms Built-in USB interface with included Windows datalogging software Tripod mount Meets IEC 61672-1, 60651/60804 Type 2 and ANSI S1.4 Type 2 specifications Each Unit Includes windscreen adjustment screwdriver USB cable Windows compatible software battery Case

Product Highlights

  • 4-digit multifunction LCD with analog bargraph
  • Precise linearity over wide range (100dB)
  • Display modes: SPL, SPL MIN/MAX, SEL, and Leq
  • Programmable integrating time
  • A and C Frequency weighting
  • Impulse/Fast/Slow response settings
  • Datalogging function records up to 32,000 records
  • Real time calendar/clock
  • Analog and alarm output features can be used to connect with Frequency analyzers, chart recorders, external dataloggers, and sound level alarms
  • Built-in USB interface with included Windows datalogging software
  • Tripod mount
  • Meets IEC 61672-1, 60651/60804 Type 2 and ANSI S1.4 Type 2 specifications

Each Unit Includes

  • windscreen
  • adjustment screwdriver
  • USB cable
  • Windows compatible software
  • battery
  • Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 407780A
Product Name SOUND LEVEL DATALOGGER, INTEGRATING WITH USB INTERFACE
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

4-ch Relay with 2-ch Digital Input EtherCAT Slice IO Module - AMAX-5060-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-5400 4-Channel Sensor-to-Computer Module, Thermistor Input Module - SCM9B-5400 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details