AEMC Instruments Thermo-Hygrometer Datalogger 2121.73

Description
Product Highlights Compact, lightweight and simple-to-use Data logging function User programmable and single buttion function access Min, Max and Average measurements available Multiple mounting methods included USB and Bluetooth communication Blue electroluminescent backlit display and battery and USB powered Includes FREE DataView® software for data storage, real-time display, analysis and report generation
Datasheet
Description
Product Highlights Compact, lightweight and simple-to-use Data logging function User programmable and single buttion function access Min, Max and Average measurements available Multiple mounting methods included USB and Bluetooth communication Blue electroluminescent backlit display and battery and USB powered Includes FREE DataView® software for data storage, real-time display, analysis and report generation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermo-Hygrometer Datalogger - 2121.73 - Transcat, Inc.
Rochester, NY, USA
Thermo-Hygrometer Datalogger
2121.73
Thermo-Hygrometer Datalogger 2121.73
Product Highlights Compact, lightweight and simple-to-use Data logging function User programmable and single buttion function access Min, Max and Average measurements available Multiple mounting methods included USB and Bluetooth communication Blue electroluminescent backlit display and battery and USB powered Includes FREE DataView® software for data storage, real-time display, analysis and report generation

Product Highlights

  • Compact, lightweight and simple-to-use
  • Data logging function
  • User programmable and single buttion function access
  • Min, Max and Average measurements available
  • Multiple mounting methods included
  • USB and Bluetooth communication
  • Blue electroluminescent backlit display and battery and USB powered
  • Includes FREE DataView® software for data storage, real-time display, analysis and report generation
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Data Acquisition
Product Number 2121.73
Product Name Thermo-Hygrometer Datalogger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details