Opto 22 Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
+10v To -10v Input Isolated
+4 To +20 mA Input
+4 To +20 mA Output
-10 To +10 VDC Input
-10 To +10 VDC Output
-5 to +5 VDC Input Isolated
-5 to +5 VDC Input
-5 To +5 VDC Output
0 - 5 Amp Input Isolated
0 To +10 VDC Input High Speed
0 To +10 VDC Input
0 To +10 VDC Output
0 To +20 mA Output
0 To +5 VDC Input High Speed
0 To +5 VDC Input Isolated
0 To +5 VDC Input-high Speed
0 To +5 VDC Input
0 To +5 VDC Output
0 To 100 mV Input Isolated
0 To 100 Volt Ac\dc Input
0 To 20 mA Input Isolated
0 To 5 VDC Output Isolated
0 To 50 mV Input Isolated
0-20 mA Output
10 Ohm Rtd Input Isolated
16-channel Analog Brain Mistic
16-channel Digital Brain Mistic
28 To 140 VAC Input Isolated
4 To 20 mA Input Isolated
4 To 20 mA Input
4-20 mA Output Isolated
4-20 mA Output
4-channel Ac Input 180-280 VAC, 5 VDC Logic
4-channel AC Input 90-140 VAC, 5 VDC Logic
4-channel Ac Output 12-280 VAC, 5 VDC Logic
4-channel Dc Input 10-32 VDC, 5 VDC Logic
4-channel Dc Input 4-16 VDC, 5 VDC Logic, High Speed
4-channel Dc Output 5-200 VDC, 5 VDC Logic
4-channel Dc Output 5-60 VDC, 5 VDC Logic
AC Output 24–280 VAC, 5 VDC logic, higher current rating
AC Output 24-280 VAC, 24 VDC logic, higher current rating
ANALOG 8-CHANNEL BRICK ASSEMBLY
DC Input 16-28 VDC 16-channel Integral Rack
DC Input 4-16 VDC 16-channel Integral Rack
DC Output 5-60 VDC 16-channel Integral Rack
DescriptionSpecifica tionsDocumentsDownlo ads T SNAP-AITM-i provides two isolated channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC, or -75 to +75 mV DC, or...
DV/DT Input Module
G1 100 Ohm RTD Analog Input Isolated
G4 Analog -10 To 10 VDC Input
G4 Analog -5 To 5 VDC Input
G4 Analog 0 To +5 Amp AC/DC Input
G4 Analog 0 To 100 mV Input
G4 Analog 100 Ohms Platinum RTD Input
G4 Analog Type R Thermocouple Input
G4 DC Input 16-28 VDC 16-channel Integral Rack
G4 DC Input 4-16 VDC 16-channel Integral rack
G4 DC Output 5-60 VDC 16-channel Integral Rack
G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical...
G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical...
G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic. Typical...
G4AD20
ICTD Input
ICTD Temperature Input
J Thermocouple Input Isolated
K Thermocouple Input Isolated
Opto 22’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the...
Opto 22’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the...
Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the...
P MODEL AC INPUT 90-140 VAC, 5 VDC LOGIC
P Model Ac Output 12-140 VAC, 5 VDC Logic
P MODEL DC INPUT 10-32 VDC, 5 VDC LOGIC
P MODEL DC OUTPUT 5-60 VDC, 5 VDC LOGIC
Remote Analog 8-channel Multifunction I/O Unit Mistic Protocol
Remote Digital 16-channel Multifunction I/O Unit Mistic Protocol
Remote Digital 32-channel I/O Unit Mistic Protocol
SNAP 32-channel Pamux Protocol Analog Brain Board
SNAP 32-channel Pamux Protocol Digital Brain Board
SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true...
SNAP-AIPM-3 analog input modules help you measure and control power usage in your facility. The SNAP-AIPM-3 module simultaneously measures volts AC RMS and amps AC RMS for each of the...
T Thermocouple Input Isolated
The B1 brain board is an intelligent processor that operates as a slave device to a host computer, via an RS 422/485 serial link, to control digital I/O modules. The...
The B2 brain board is an intelligent processor that operates as a slave device to a host computer via an RS-422/485 serial link. The B2 mounts on Opto 22 I/O...
The B3000-B is a mistic serial brain designed as a modern drop-in replacement for the serial B3000 brain, which is obsolete as of October 2009. The B3000-B has the same...
The E1 brain board is an Ethernet-ready I/O and communication processor for digital I/O systems. Designed as a drop-in replacement for Opto 22's serial-based B1 brain board, the E1 supports...
The E2 brain board is an Ethernet-ready I/O and communication processor for analog I/O systems. Designed as a drop-in replacement for Opto 22's serial-based B2 brain board, the E2 supports...
The G4DA10 time proportional output (TPO) module provides digital control from a mistic analog brick or modular controller. The module is optically isolated to 4,000 volts (transient) from field devices...
The G4DA9 time proportional output (TPO) module provides digital control from a mistic analog brick or modular controller. Each module is optically isolated to 4,000 volts (transient) from field devices...
The G4DA9 time proportional output (TPO) module provides digital control from a Mistic Analog brick or Modular controller. The module is optically-isolated to 4,000 volts from field devices and features...
The G4IDC5-SW module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SW senses switch closure. Each...
The G4IDC5-SWNC module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SWNC senses switch opening. Each...
The G4IDC5Q quadrature input module (actually a pair of two modules that work together) is designed to allow a digital mistic 200 multi-function I/O brick to resolve positional information from...
The G4ODC5R is a dry-contact, low-contact-resistan ce DC output. It is a single-pole, single-throw, normally open mechanical relay (Form A, SPST-NO). Typical applications for dry-contact modules include analog signal and...
The G4ODC5R5 is a dry-contact, low-contact-resistan ce DC output modules. It is a single-pole, single-throw, normally closed mechanical relay (Form B, SPST-NC). Typical applications for dry-contact modules include analog signal...
The G4ODC5RFM is a dry-contact, low-contact-resistan ce DC output. It is a single-pole, single-throw, normally open mechanical relay (Form A, SPST-NO). Typical applications for dry-contact modules include analog signal and...
The IAC15 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier...
The IAC15A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier...
The IAC24 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier...
The IAC24A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier...
The IAC5 input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier...
The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier...
The IDC15 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides...
The IDC24 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides...
The IDC5 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides...
The IDC5B can act as either a DC or AC input, accepting 4-16 VDC or VAC. Input modules are used for sensing ON/OFF voltage levels. This module is a fast-switching...
The IDC5D is a DC input module accepting 2.5-28 VDC. All input modules are used for sensing ON/OFF voltage levels. Each module provides up to 4000 volts (transient) of optical...
The IDC5G can act as either a DC or AC input, accepting 35-60 VDC or VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up...
The OAC15 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices...
The OAC15 output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices...
The OAC15A output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices...
The OAC24 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices...
The OAC5 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices...
The OAC5A output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices...
The OAC5A5 output module is used for controlling or switching AC loads of 24-280 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices...
The ODC15 output module is used for controlling or switching DC loads of 5-60 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the...
The ODC24 output module is used for controlling or switching DC loads of 5-60 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the...
The ODC24A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the...
The ODC5 output module is used for controlling or switching DC loads of 5-60 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the...
The ODC5A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the...
The ODC5R is a Form A mechanical relay I/O module. This module is ideal for applications requiring a dry-contact closure. These applications include multiplexing of communication lines or analog signals...
The Pamux B5 is an addressable digital brain board that can control up to 16 input or output points in distributed I/O applications. The B5 is designed for use with...
The SNAP IO4AB Learning Center is a complete package for learning how to configure and use Opto 22’s intelligent remote SNAP I/O™ with an Allen-Bradley® Logix-based PLC system, such as...
The SNAP Simple Ethernet I/O brain is a low-cost I/O and communications processor for high-density commercial and industrial applications on wired Ethernet networks. The SNAP-ENET-S64 brain can be mounted on...
The SNAP-AIARMS provides two channels of 0-10 amp RMS AC/DC input. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. Although...
The SNAP-AIARMS-i module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer...
The SNAP-AIARMS-i-FM module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer...
The SNAP-AICTD provides four channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of...
The SNAP-AICTD provides two channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of...
The SNAP-AICTD-8 provides eight channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to standard connectors on top of the module.
The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module...
The SNAP-AILC-2 input module works with 3 mV/V and 4 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module...
The SNAP-AIMA provides two channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the two channels are not isolated from...
The SNAP-AIMA-32 provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from...
The SNAP-AIMA-32-FM provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from...
The SNAP-AIMA-4 provides four channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the four channels are not isolated from...
The SNAP-AIMA-8 provides eight channels of -20 mA to +20 mA current input. The module does not supply loop excitation current. Although the eight channels are not isolated from each...
The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated...
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power...
The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power...
The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current.
The SNAP-AIMV-4 provides four channels of analog-to-digital conversion. Each channel can be configured for -150 mV DC to +150 mV DC or -75 mV DC to +75 mV DC. This...
The SNAP-AIMV2-4 provides four channels of analog-to-digital conversion. Each channel can be configured for -50 mV DC to +50 mV DC or -25 mV DC to +25 mV DC. This...
The SNAP-AIR40K-4 provides four channels of analog-to-digital conversion, ideal for thermistors used in HVAC applications or for reading the resistance of potentiometer input. Default range is 0-40 K Ohms; the...
The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open...
The SNAP-AIRTD provides two channels of analog temperature input. Nominal input range is -200 to +850 degrees C. Although the two channels are not isolated from each other, the module...
The SNAP-AITM provides two channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC or -75 to +75 mV DC, or for type E, J,...
The SNAP-AITM-2 provides two channels of analog input with a range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. Use isolated probes for...
The SNAP-AITM-8 provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S,...
The SNAP-AITM-8-FM provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S,...
The SNAP-AITM2-i provides two isolated channels, each with an input range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. In addition to having...
The SNAP-AIV provides two channels of analog voltage input, either -10 to +10 VDC or -5 to +5 VDC. Although the two channels are not isolated from each other, the...
The SNAP-AIV-32 analog input module provides 32 channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the...
The SNAP-AIV-32-FM analog input module provides 32 channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the...
The SNAP-AIV-4 provides four channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the four channels are...
The SNAP-AIV-8 provides eight channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the eight channels are...
The SNAP-AIV-i provides two isolated channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or for -5 to +5 VDC operation. In addition to...
The SNAP-AIV2-i provides two isolated channels of analog voltage input, -100VDC to +100VDC. In addition to having two channels isolated from each other, the module is also transformer isolated and...
The SNAP-AIVRMS provides two channels of 0-250 V AC or DC analog input. It may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage. Although the two channels...
The SNAP-AIVRMS-i module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i module may be used to monitor 120/240-volt AC/DC and...
The SNAP-AIVRMS-i-FM module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i-FM module may be used to monitor 120/240-volt AC/DC and...
The SNAP-AOA-23 provides two channels of analog current output at a nominal range of 4-20 mA. An external loop power source is required for the current loops. Although the two...
The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection...
The SNAP-AOA-28 provides two channels of analog current output at a nominal range of 0-20 mA. Although the two channels are not isolated from each other, the module is transformer...
The SNAP-AOA-3 provides a single channel of digital-to-analog conversion. The module has a true differential (floating) output that eliminates ground loops and has a nominal output range of 4-20 mA.
The SNAP-AOD-29 module provides two channels of time-proportional output (TPO). The module converts an analog value, such as a PID loop outpoint, to a digital on/off output. The outputs are...
The SNAP-AOV-25 provides two channels of analog voltage output at a nominal range of 0-10 volts. Each channel can supply +5 mA of load current. Although the two channels are...
The SNAP-AOV-27 provides two channels of analog voltage output at a nominal range of -10 to +10 volts. Each channel can supply -5 or +5 mA of load current. Although...
The SNAP-AOV-5 provides a single channel of digital-to-analog conversion. The module has a true differential (floating) output that eliminates ground loops and has a nominal output range of 0-10 VDC.
The SNAP-B3000-ENET Ethernet I/O brain is a compact I/O and communications processor that connects real-world analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition. The...
The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to...
The SNAP-BRS brain is a high-performance processor used to remotely control up to 32 digital SNAP I/O points on an eight-position B-series rack. The brain communicates with a host controller...
The SNAP-BRS-HA is obsolete and no longer available. If you need to replace this brain, please contact Opto 22 Product Support for options.
The SNAP-ENET-D64 Ethernet I/O brain is an I/O and communications processor that connects digital devices with Ethernet networks for monitoring, control, and data acquisition. The SNAP-ENET-D64 mounts on a SNAP-D64RS...
The SNAP-ENET-RTC Ethernet I/O brain is an I/O and communications processor that connects analog, digital, and serial devices with Ethernet networks for monitoring, control, and data acquisition. The SNAP-ENET-RTC is...
The SNAP-IAC-16 senses on/off status for 16 channels of 90-140 VAC/VDC input. The module features automatic counting and latching.
The SNAP-IAC-A-16 senses on/off status for 16 channels of 180-240 VAC/VDC input. The module features automatic counting and latching.
The SNAP-IAC-K-16 senses on/off status for 16 channels of 70-130 VAC/VDC input. The module features automatic counting and latching and provides channel-to-channel isolation.
The SNAP-IAC5 provides four channels of 90-140 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts.
The SNAP-IAC5AFM provides four channels of 180-280 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts.
The SNAP-IAC5FM provides four channels of 90-140 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts.
The SNAP-IAC5MA provides four channels of 90-140 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts.
The SNAP-IDC-16 provides 16 isolated channels of 10-32 VDC input and features automatic counting and latching. It can be used to sense on/off status for 10–32 VDC inputs from sources...
The SNAP-IDC-32 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32 is ideal for OEMs and others who have applications with high point...
The SNAP-IDC-32-FM 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32-FM is ideal for OEMs and others who have applications with high point...
The SNAP-IDC-32N 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32N is ideal for OEMs and others who have applications with high point...
The SNAP-IDC-HT-16 leakage tolerant digital input module is used with proximity switches. It offers channel-to-channel isolation for 16 points and senses on/off status for loads of 15–28 VDC/VAC. The SNAP-IDC-HT-16...
The SNAP-IDC5 provides four channels of 10-32 Volts DC or AC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons,...
The SNAP-IDC5-FAST-A provides four channels of high-speed 18-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary...
The SNAP-IDC5-HT provides four channels of leakage-tolerant 15-32 VDC digital input. This module is designed for use with sensors that have a high leakage current. Removable top-mounted connectors on the...
The SNAP-IDC5-SW module provides four channels of contact status input. The module supplies 15 volts of power to an external dry contact switch and senses switch closure. Each user-supplied switch...
The SNAP-IDC5-SW-NC module provides four channels of contact status input. The module supplies 15 volts of power to an external dry contact switch and senses when the switch opens. Each...
The SNAP-IDC5D provides four channels of 2.5-28 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts.
The SNAP-IDC5DFM provides four channels of 2.5-28 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts.
The SNAP-IDC5FAST provides four channels of high-speed 2.5-16 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary...
The SNAP-IDC5FM provides four channels of 10-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts.
The SNAP-IDC5G provides four channels of 35-75 VAC/DC digital input. Each channel senses the on/off status for voltages from sources such as proximity switches, push buttons, or auxiliary contacts. The...
The SNAP-IDC5MA provides four channels of 10-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts.
The SNAP-IDC5Q quadrature input module is designed to allow a SNAP brain to resolve two axes of rotating position information from quadrature encoder devices. The module outputs a pulse to...
The SNAP-OAC5 provides four channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for transient-free...
The SNAP-OAC5-i provides four isolated channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for...
The SNAP-OAC5-iFM provides four isolated channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for...
The SNAP-OAC5FM provides four channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for transient-free...
The SNAP-OAC5MA provides four isolated channels of 12-250 VAC digital output, each switching a separate AC load. AC outputs use zero voltage turn on and zero current turn off for...
The SNAP-ODC-32-SNK digital output module (load sinking) provides 32 digital output channels in one compact SNAP module. This module is ideal for OEMs and others with applications with high point...
The SNAP-ODC-32-SRC digital output module (load sourcing) provides 32 digital output channels in one compact SNAP module. This module is ideal for OEMs and others with applications with high point...
The SNAP-ODC5-i provides four isolated channels of 5-60 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to...
The SNAP-ODC5-iFM provides four isolated channels of 5-60 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to...
The SNAP-ODC5A-i provides four isolated channels of 5-200 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to...
The SNAP-ODC5A-iFM provides four isolated channels of 5-200 VDC digital output, each switching a separate DC load. The module features channel-specific LEDs for troubleshooting and includes a connector clamp to...
The SNAP-ODC5ASNK provides four channels of 5-200 VDC digital output in a sink configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy...
The SNAP-ODC5MA provides four isolated channels of 5-60 VDC digital output, each switching a separate DC load. The module features manual-on/manual-off /automatic switches that override output from the application and...
The SNAP-ODC5R is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This...
The SNAP-ODC5R5 is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This...
The SNAP-ODC5R5FM is a dry-contact digital output module that uses reed relays and does not provide optical isolation. Current rating depends on the voltage the module is used with. This...
The SNAP-ODC5SNK provides four channels of 5-60 VDC digital output in a sink configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy...
The SNAP-ODC5SNKFM provides four channels of 5-60 VDC digital output in a sink configuration, each channel switching a separate DC load. The module includes a guard and is Factory Mutual...
The SNAP-ODC5SRC provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module features a removable top-mounted connector for easy...
The SNAP-ODC5SRCFM provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module includes a guard and is Factory Mutual...
The SNAP-PDPRS64 brain is a high-performance processor capable of controlling up to 64 channels of SNAP digital I/O, configured as inputs or outputs in banks of eight. The brain communicates...
The SNAP-pH/ORP module provides two isolated channels of high-impedence voltage input, either -1.00 to +1.00 volts or -0.50 to +0.50 volts. The module is ideal for differential voltage measurements and...
The SNAP-SCM-W2 provides two isolated channels of data input from attached devices that comply with the Wiegand interface format. Used with a SNAP PAC brain or R-series controller, the module...
Type E Thermocouple Input Isolated
Type E Thermocouple Input
Type J Thermocouple Input
Type K Thermocouple Input
Type R Or S Thermocouple Input Isolated
Type S Thermocouple Input
Type T Thermocouple Input
With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to the individual outputs. The two channels...