The SNAP-IDC-HT-16 leakage tolerant digital input module is used with proximity switches. It offers channel-to-channel isolation for 16 points and senses on/off status for loads of 15–28 VDC/VAC. The SNAP-IDC-HT-16 features automatic counting and latching.
SNAP ISOLATED 16-PT DIGITAL (DIS
| Opto 22 | DigiKey | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-IDC-HT-16 | 5528-SNAP-IDC-HT-16-ND |
| Product Name | Digital Input Module | PLC Modules |
| Form Factor | Modular Bay or Slot System | |
| Application | General Lab & Industrial | |
| Agency Approval | CE | |
| Digital I/O Channels | 16 # |