The SNAP-IDC5FAST provides four channels of high-speed 2.5-16 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. The module has removable top-mounted connectors for easy access to field wiring, as well as channel-specific LEDs for convenient troubleshooting.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-IDC5FAST |
| Product Name | Digital Input Module |
| Form Factor | Modular Bay or Slot System |
| Application | General Lab & Industrial |
| Agency Approval | UL, CSA, FM |
| Digital I/O Channels | 4 # |