The B3000-B is a mistic serial brain designed as a modern drop-in replacement for the serial B3000 brain, which is obsolete as of October 2009.
The B3000-B has the same functionality as the B3000, except that it does not support the Optomux protocol. Customers requiring an Optomux brain should contact Opto 22 Product Support for options.
Like the older B3000, the B3000-B is a high-performance processor used to remotely control a mix of SNAP analog and digital I/O modules on a B-series rack. The brain connects to an Opto 22 controller or a host computer over an RS-485 serial link. It works with both legacy FactoryFloor (mistic) controllers, such as the SNAP-LCM4 and SNAP-LCSX, and with SNAP PAC S-series controllers. (With a SNAP PAC controller, PAC Project Professional is required.)
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-B3000-B |
| Product Name | SNAP Analog/Digital Brain |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Host Connection | RS232/422/485 |
| Transmission Rate | 230 kbps |