The SNAP-AIV2-i provides two isolated channels of analog voltage input, -100VDC to +100VDC. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-AIV2-i |
| Product Name | Analog Voltage Input Module |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | CE |
| Analog Channels | 2 # |