Opto 22 Datasheets for Data Input Modules
Data input modules accept sensor and other signal output for data acquisition systems. They may include signal conditioning prior to the analog-to-digital conversion stage.
Data Input Modules: Learn more
| Product Name | Notes |
|---|---|
| +10v To -10v Input Isolated | |
| +4 To +20 mA Input | |
| -10 To +10 VDC Input | |
| -5 to +5 VDC Input Isolated | |
| -5 to +5 VDC Input | |
| 0 - 5 Amp Input Isolated | |
| 0 To +10 VDC Input High Speed | |
| 0 To +10 VDC Input | |
| 0 To +5 VDC Input High Speed | |
| 0 To +5 VDC Input Isolated | |
| 0 To +5 VDC Input-high Speed | |
| 0 To +5 VDC Input | |
| 0 To 100 mV Input Isolated | |
| 0 To 100 Volt Ac\dc Input | |
| 0 To 20 mA Input Isolated | |
| 0 To 50 mV Input Isolated | |
| 10 Ohm Rtd Input Isolated | |
| 28 To 140 VAC Input Isolated | |
| 4 To 20 mA Input Isolated | |
| 4 To 20 mA Input | |
| 4-channel Ac Input 180-280 VAC, 5 VDC Logic | |
| 4-channel AC Input 90-140 VAC, 5 VDC Logic | |
| 4-channel Dc Input 10-32 VDC, 5 VDC Logic | |
| 4-channel Dc Input 4-16 VDC, 5 VDC Logic, High Speed | |
| ANALOG 8-CHANNEL BRICK ASSEMBLY | |
| DC Input 16-28 VDC 16-channel Integral Rack | |
| DC Input 4-16 VDC 16-channel Integral Rack | |
| DescriptionSpecifica tionsDocumentsDownlo ads T SNAP-AITM-i provides two isolated channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC, or -75 to +75 mV DC, or... | |
| DV/DT Input Module | |
| G1 100 Ohm RTD Analog Input Isolated | |
| G4 Analog -10 To 10 VDC Input | |
| G4 Analog -5 To 5 VDC Input | |
| G4 Analog 0 To +5 Amp AC/DC Input | |
| G4 Analog 0 To 100 mV Input | |
| G4 Analog 100 Ohms Platinum RTD Input | |
| G4 Analog Type R Thermocouple Input | |
| G4 DC Input 16-28 VDC 16-channel Integral Rack | |
| G4 DC Input 4-16 VDC 16-channel Integral rack | |
| G4AD20 | |
| ICTD Input | |
| ICTD Temperature Input | |
| J Thermocouple Input Isolated | |
| K Thermocouple Input Isolated | |
| Opto 22’s G4 AC input modules are used to detect on/off AC voltage levels. Each module provides up to 4000 volts of optical isolation (transient) between field inputs and the... | |
| Opto 22’s G4 DC input modules are used to detect on/off DC voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between field inputs and the... | |
| P MODEL AC INPUT 90-140 VAC, 5 VDC LOGIC | |
| P MODEL DC INPUT 10-32 VDC, 5 VDC LOGIC | |
| Remote Digital 32-channel I/O Unit Mistic Protocol | |
| SNAP-AIPM analog input modules help you measure and control power usage in your facility. The SNAP-AIPM module simultaneously measures single-phase volts AC RMS and amps AC RMS and calculates true... | |
| SNAP-AIPM-3 analog input modules help you measure and control power usage in your facility. The SNAP-AIPM-3 module simultaneously measures volts AC RMS and amps AC RMS for each of the... | |
| T Thermocouple Input Isolated | |
| The G4DA9 time proportional output (TPO) module provides digital control from a Mistic Analog brick or Modular controller. The module is optically-isolated to 4,000 volts from field devices and features... | |
| The G4IDC5-SW module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SW senses switch closure. Each... | |
| The G4IDC5-SWNC module provides one isolated channel of contact status input. The module supplies 15 volts of power to an external dry contact switch. The G4IDC5-SWNC senses switch opening. Each... | |
| The G4IDC5Q quadrature input module (actually a pair of two modules that work together) is designed to allow a digital mistic 200 multi-function I/O brick to resolve positional information from... | |
| The IAC15 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier... | |
| The IAC15A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier... | |
| The IAC24 input module is used to sense ON/OFF AC voltage levels at 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier... | |
| The IAC24A input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier... | |
| The IAC5 input module is used to sense ON/OFF AC voltage levels at 180-280 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier... | |
| The IAC5 input module is used to sense ON/OFF AC voltage levels between 90-140 VAC. All AC input modules are designed with filtering on the input and a hysteresis amplifier... | |
| The IDC15 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides... | |
| The IDC24 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides... | |
| The IDC5 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides... | |
| The IDC5B can act as either a DC or AC input, accepting 4-16 VDC or VAC. Input modules are used for sensing ON/OFF voltage levels. This module is a fast-switching... | |
| The IDC5D is a DC input module accepting 2.5-28 VDC. All input modules are used for sensing ON/OFF voltage levels. Each module provides up to 4000 volts (transient) of optical... | |
| The IDC5G can act as either a DC or AC input, accepting 35-60 VDC or VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up... | |
| The SNAP-AIARMS provides two channels of 0-10 amp RMS AC/DC input. An ideal input is the 5-amp secondary of a standard current transformer used to monitor AC line current. Although... | |
| The SNAP-AIARMS-i module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer... | |
| The SNAP-AIARMS-i-FM module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer... | |
| The SNAP-AICTD provides four channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of... | |
| The SNAP-AICTD provides two channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to the pluggable terminal strip on top of... | |
| The SNAP-AICTD-8 provides eight channels of analog temperature input from any industry-standard Integrated Circuit Temperature Device (ICTD). Simple two-wire connections are made to standard connectors on top of the module. | |
| The SNAP-AILC input module works with 2 mV/V and 3 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module... | |
| The SNAP-AILC-2 input module works with 3 mV/V and 4 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module... | |
| The SNAP-AIMA provides two channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the two channels are not isolated from... | |
| The SNAP-AIMA-32 provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from... | |
| The SNAP-AIMA-32-FM provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from... | |
| The SNAP-AIMA-4 provides four channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the four channels are not isolated from... | |
| The SNAP-AIMA-8 provides eight channels of -20 mA to +20 mA current input. The module does not supply loop excitation current. Although the eight channels are not isolated from each... | |
| The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated... | |
| The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power... | |
| The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power... | |
| The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current. | |
| The SNAP-AIMV-4 provides four channels of analog-to-digital conversion. Each channel can be configured for -150 mV DC to +150 mV DC or -75 mV DC to +75 mV DC. This... | |
| The SNAP-AIMV2-4 provides four channels of analog-to-digital conversion. Each channel can be configured for -50 mV DC to +50 mV DC or -25 mV DC to +25 mV DC. This... | |
| The SNAP-AIR40K-4 provides four channels of analog-to-digital conversion, ideal for thermistors used in HVAC applications or for reading the resistance of potentiometer input. Default range is 0-40 K Ohms; the... | |
| The SNAP-AIRATE provides two channels of frequency-to-digital conversion at 0-25,000 Hz. Nine volts through a 4.7 K Ohm pull-up resistor are provided internally for use with devices that have open... | |
| The SNAP-AIRTD provides two channels of analog temperature input. Nominal input range is -200 to +850 degrees C. Although the two channels are not isolated from each other, the module... | |
| The SNAP-AITM provides two channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC or -75 to +75 mV DC, or for type E, J,... | |
| The SNAP-AITM-2 provides two channels of analog input with a range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. Use isolated probes for... | |
| The SNAP-AITM-8 provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S,... | |
| The SNAP-AITM-8-FM provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S,... | |
| The SNAP-AITM2-i provides two isolated channels, each with an input range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. In addition to having... | |
| The SNAP-AIV provides two channels of analog voltage input, either -10 to +10 VDC or -5 to +5 VDC. Although the two channels are not isolated from each other, the... | |
| The SNAP-AIV-32 analog input module provides 32 channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the... | |
| The SNAP-AIV-32-FM analog input module provides 32 channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the... | |
| The SNAP-AIV-4 provides four channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the four channels are... | |
| The SNAP-AIV-8 provides eight channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or -5 to +5 VDC operation. Although the eight channels are... | |
| The SNAP-AIV-i provides two isolated channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or for -5 to +5 VDC operation. In addition to... | |
| The SNAP-AIV2-i provides two isolated channels of analog voltage input, -100VDC to +100VDC. In addition to having two channels isolated from each other, the module is also transformer isolated and... | |
| The SNAP-AIVRMS provides two channels of 0-250 V AC or DC analog input. It may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage. Although the two channels... | |
| The SNAP-AIVRMS-i module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i module may be used to monitor 120/240-volt AC/DC and... | |
| The SNAP-AIVRMS-i-FM module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i-FM module may be used to monitor 120/240-volt AC/DC and... | |
| The SNAP-B3000-MODBUS brain is a high-performance processor designed to remotely control and acquire a mix of SNAP analog and digital I/O modules on a B-series rack. The brain communicates to... | |
| The SNAP-IAC-16 senses on/off status for 16 channels of 90-140 VAC/VDC input. The module features automatic counting and latching. | |
| The SNAP-IAC-A-16 senses on/off status for 16 channels of 180-240 VAC/VDC input. The module features automatic counting and latching. | |
| The SNAP-IAC-K-16 senses on/off status for 16 channels of 70-130 VAC/VDC input. The module features automatic counting and latching and provides channel-to-channel isolation. | |
| The SNAP-IAC5 provides four channels of 90-140 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. | |
| The SNAP-IAC5AFM provides four channels of 180-280 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. | |
| The SNAP-IAC5FM provides four channels of 90-140 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. | |
| The SNAP-IAC5MA provides four channels of 90-140 VAC digital input. Each channel senses the on/off status for AC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. | |
| The SNAP-IDC-16 provides 16 isolated channels of 10-32 VDC input and features automatic counting and latching. It can be used to sense on/off status for 10–32 VDC inputs from sources... | |
| The SNAP-IDC-32-FM 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32-FM is ideal for OEMs and others who have applications with high point... | |
| The SNAP-IDC-32N 32-channel digital input module provides 32 digital input channels in one compact SNAP module. The SNAP-IDC-32N is ideal for OEMs and others who have applications with high point... | |
| The SNAP-IDC-HT-16 leakage tolerant digital input module is used with proximity switches. It offers channel-to-channel isolation for 16 points and senses on/off status for loads of 15–28 VDC/VAC. The SNAP-IDC-HT-16... | |
| The SNAP-IDC5 provides four channels of 10-32 Volts DC or AC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons,... | |
| The SNAP-IDC5-FAST-A provides four channels of high-speed 18-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary... | |
| The SNAP-IDC5-HT provides four channels of leakage-tolerant 15-32 VDC digital input. This module is designed for use with sensors that have a high leakage current. Removable top-mounted connectors on the... | |
| The SNAP-IDC5-SW module provides four channels of contact status input. The module supplies 15 volts of power to an external dry contact switch and senses switch closure. Each user-supplied switch... | |
| The SNAP-IDC5-SW-NC module provides four channels of contact status input. The module supplies 15 volts of power to an external dry contact switch and senses when the switch opens. Each... | |
| The SNAP-IDC5D provides four channels of 2.5-28 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. | |
| The SNAP-IDC5DFM provides four channels of 2.5-28 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. | |
| The SNAP-IDC5FAST provides four channels of high-speed 2.5-16 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary... | |
| The SNAP-IDC5FM provides four channels of 10-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. | |
| The SNAP-IDC5G provides four channels of 35-75 VAC/DC digital input. Each channel senses the on/off status for voltages from sources such as proximity switches, push buttons, or auxiliary contacts. The... | |
| The SNAP-IDC5MA provides four channels of 10-32 VDC digital input. Each channel senses the on/off status for DC voltages from sources such as proximity switches, push buttons, or auxiliary contacts. | |
| The SNAP-IDC5Q quadrature input module is designed to allow a SNAP brain to resolve two axes of rotating position information from quadrature encoder devices. The module outputs a pulse to... | |
| The SNAP-pH/ORP module provides two isolated channels of high-impedence voltage input, either -1.00 to +1.00 volts or -0.50 to +0.50 volts. The module is ideal for differential voltage measurements and... | |
| Type E Thermocouple Input Isolated | |
| Type E Thermocouple Input | |
| Type J Thermocouple Input | |
| Type K Thermocouple Input | |
| Type R Or S Thermocouple Input Isolated | |
| Type S Thermocouple Input | |
| Type T Thermocouple Input |