The SNAP-AIMA-32 provides 32 channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. Although the 32 channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices.
SNAP 32-CH -20MA TO +20MA ANALOG
| Opto 22 | DigiKey | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AIMA-32 | 5528-SNAP-AIMA-32-ND |
| Product Name | Analog Current Input Module | PLC Modules |
| Form Factor | Modular Bay or Slot System | |
| User Interface | Computer Programmable | |
| Application | General Lab & Industrial | |
| Agency Approval | UL, CE, RoHS, DFARs | |
| Analog Channels | 32 # |