The SNAP-IDC5Q quadrature input module is designed to allow a SNAP brain to resolve two axes of rotating position information from quadrature encoder devices. The module outputs a pulse to the brain upon each change in quadrature state. The brain counts the module output pulses and keeps track of the direction and position.
The SNAP-IDC5Q is used with SNAP-PAC-EB1 brains and SNAP-PAC-R1 controllers. The module is also fully compatible with legacy SNAP-B3000-ENET and SNAP-UP1-ADS brains, as well as B3000 and B3000-HA brains using the mistic protocol.
The SNAP-IDC5Q can be used with most quadrature devices, including transducers with TTL, CMOS, and open collector outputs. All inputs are isolated from each other and do not share any common connections.
SNAP 2-AXIS QUADRATURE POSITION
| Opto 22 | DigiKey | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-IDC5Q | 5528-SNAP-IDC5Q-ND |
| Product Name | Position Input Module | PLC Modules |
| Form Factor | Modular Bay or Slot System | |
| Application | General Lab & Industrial | |
| Agency Approval | CE, FM | |
| Digital I/O Channels | 1 # |