Opto 22 Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| +10v To -10v Input Isolated | |
| -10 To +10 VDC Output | |
| -5 to +5 VDC Input Isolated | |
| 0 - 5 Amp Input Isolated | |
| 0 To +5 VDC Input Isolated | |
| 0 To 100 mV Input Isolated | |
| 0 To 20 mA Input Isolated | |
| 0 To 5 VDC Output Isolated | |
| 0 To 50 mV Input Isolated | |
| 10 Ohm Rtd Input Isolated | |
| 28 To 140 VAC Input Isolated | |
| 4 To 20 mA Input Isolated | |
| 4 To 20 mA Input | |
| 4-20 mA Output Isolated | |
| DescriptionSpecifica tionsDocumentsDownlo ads T SNAP-AITM-i provides two isolated channels of analog-to-digital conversion. Each channel can be configured for -150 to +150 mV DC, or -75 to +75 mV DC, or... | |
| G1 100 Ohm RTD Analog Input Isolated | |
| J Thermocouple Input Isolated | |
| K Thermocouple Input Isolated | |
| T Thermocouple Input Isolated | |
| The SNAP-AIARMS-i module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer... | |
| The SNAP-AIARMS-i-FM module provides two isolated channels with an input range of 0 to 10 amps RMS AC/DC. An ideal input is the 5-amp secondary of a standard current transformer... | |
| The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated... | |
| The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power... | |
| The SNAP-AIMA-iSRC-FM provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power... | |
| The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current. | |
| The SNAP-AITM2-i provides two isolated channels, each with an input range of -50 to +50 mV, -25 to +25 mV, or type B,C,D,G,N,T,R, or S thermocouple. In addition to having... | |
| The SNAP-AIV-i provides two isolated channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or for -5 to +5 VDC operation. In addition to... | |
| The SNAP-AIV2-i provides two isolated channels of analog voltage input, -100VDC to +100VDC. In addition to having two channels isolated from each other, the module is also transformer isolated and... | |
| The SNAP-AIVRMS-i module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i module may be used to monitor 120/240-volt AC/DC and... | |
| The SNAP-AIVRMS-i-FM module provides two isolated channels with an input range of 0 to 250 volts AC or DC. The SNAP-AIVRMS-i-FM module may be used to monitor 120/240-volt AC/DC and... | |
| The SNAP-AOA-23-iSRC module provides two channels of current output with a nominal output range of 4 mA to 20 mA. The module includes built-in loop sourcing capability. With the connection... | |
| Type E Thermocouple Input Isolated | |
| Type R Or S Thermocouple Input Isolated | |
| With the connection of a single 24 V power supply, the module sources two 24 V loops. The loop sources are internally connected to the individual outputs. The two channels... |