G4 DC output modules are used to control or switch DC loads. Each module provides up to 4000 volts of optical isolation (transient) between field devices and control logic.
Typical applications for DC output modules include switching loads such as DC relays, solenoids, motor starters, lamps, and indicators.
The G4ODC5AFM is Factory Mutual approved. If you do not need FM approval, see the G4ODC5A.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | G4ODC5AFM |
| Product Name | DC Output VDC Logic |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |
| Agency Approval | FM, CE, CSA, UL |