Opto 22 Datasheets for Serial Communications Computer Boards
Serial communications computer boards are boards or ports that transmit data by sending the bits one after the other over a single wire.
Serial Communications Computer Boards: Learn more
| Product Name | Notes |
|---|---|
| ISA Bus High Speed Serial Co-processor, RS-485 | |
| ISA Bus Serial Port RS422/485, Isolated | |
| ISA Bus Serial Port RS422/485, Non-isolated | |
| The PCI-AC48 is an isolated, high-speed adapter card designed to link RS-485 serial devices, such as Opto 22's B3000 brains and B1/B2 brain boards, with computers using the Peripheral Component... | |
| The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The... |