Opto 22 SNAP Series SNAP-ODC5SRCFM

Description
The SNAP-ODC5SRCFM provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module includes a guard and is Factory Mutual (FM) approved.
Description
The SNAP-ODC5SRCFM provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module includes a guard and is Factory Mutual (FM) approved.

Suppliers

Company
Product
Description
Supplier Links
SNAP Series - SNAP-ODC5SRCFM - Opto 22
Temecula, CA, USA
SNAP Series
SNAP-ODC5SRCFM
SNAP Series SNAP-ODC5SRCFM
The SNAP-ODC5SRCFM provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module includes a guard and is Factory Mutual (FM) approved.

The SNAP-ODC5SRCFM provides four channels of 5-60 VDC digital output in a source configuration, each channel switching a separate DC load. The module includes a guard and is Factory Mutual (FM) approved.

Supplier's Site

Technical Specifications

  Opto 22
Product Category Data Acquisition
Product Number SNAP-ODC5SRCFM
Product Name SNAP Series
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-ODC5ML - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
8AI IoT Modbus/SNMP/MQTT 2Ports Ethernet Remote I/O - ADAM-6217-B - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
Resolution 16 bits
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Digital output - 750-534 - WAGO
Specs
Data Acquisition Output Module
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
2 suppliers