The SNAP-AOA-3 provides a single channel of digital-to-analog conversion. The module has a true differential (floating) output that eliminates ground loops and has a nominal output range of 4-20 mA. The module is transformer isolated and optically isolated from other modules and devices, and is factory calibrated.
SNAP 1-CH 4-20 MA CURRENT LOOP A
| Opto 22 | DigiKey | |
|---|---|---|
| Product Category | Data Acquisition | I/O Modules and Instruments |
| Product Number | SNAP-AOA-3 | 5528-SNAP-AOA-3-ND |
| Product Name | SNAP Series | PLC Modules |
| Data Acquisition | Output Module | |
| Form Factor | Modular Bay or Slot System | |
| Outputs | Analog Current Output | |
| User Interface | None | |
| Application | General Lab & Industrial |