Opto 22 Datasheets for Serial Data Converters
Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc.
Serial Data Converters: Learn more
| Product Name | Notes |
|---|---|
| Half Duplex Modem Interface 120 VAC | |
| Half Duplex Modem Interface | |
| RS-232 to 422/485 Converter | |
| RS-232 to RS-422/485 Converter 120 VAC | |
| RS-232 to RS-422/485 Converter 220 VAC | |
| The SNAP-SCM-SSI module provides two individually isolated serial synchronous interface (SSI) inputs for acquiring data from linear or rotary transducers used in motion control. The module can decode both binary... |