Opto 22 DC Input VDC Logic IDC5

Description
The IDC5 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats
Request a Quote Datasheet
Description
The IDC5 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Input VDC Logic - IDC5 - Opto 22
Temecula, CA, USA
DC Input VDC Logic
IDC5
DC Input VDC Logic IDC5
The IDC5 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible devices Float switches Toggle switches Thermostats

The IDC5 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.
Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as:

  • Proximity switches
  • Limit switches
  • Selector switches
  • Push buttons
  • Photoelectric switches
  • TTL-compatible devices
  • Float switches
  • Toggle switches
  • Thermostats
Supplier's Site Datasheet
Input Module - IDC5 - Classic Automation LLC
Webster, NY, United States
Input Module
IDC5
Input Module IDC5
Supplier's Site
OPTO Input Modules - IDC5 - Galco Industrial Electronics
Madison Heights, MI, United States
OPTO Input Modules
IDC5
OPTO Input Modules IDC5
G1 DC or AC Digital Input, 10-32

G1 DC or AC Digital Input, 10-32

Supplier's Site

Technical Specifications

  Opto 22 Classic Automation LLC Galco Industrial Electronics
Product Category Data Acquisition Systems and Instruments Data Acquisition Data Acquisition
Product Number IDC5 IDC5 IDC5
Product Name DC Input VDC Logic Input Module OPTO Input Modules
Form Factor Stand-alone
Auxiliary Outputs Logic
Application General Lab & Industrial
Agency Approval RoHS, CE, CSA, UL
Digital I/O Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details
G-Logger™ Data Acquistion System - SDI 3340 - Silicon Designs, Inc.
Specs
Form Factor Stand-alone
Host Connection USB; 25 Pin Female D-Sub
Application General Lab & Industrial
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details