The ODC5R is a Form A mechanical relay I/O module. This module is ideal for applications requiring a dry-contact closure. These applications include multiplexing of communication lines or analog signals where a low-contact resistance is needed.
REED RELAY OUTPUT, 5 VDC LOGIC
Reed Relay Output, 5 VDC Logic
Dry Contact (Reed Relay) Output, 5 VDC Logic
| Opto 22 | DigiKey | Galco Industrial Electronics | Classic Automation LLC | |
|---|---|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments | Data Acquisition | Data Acquisition |
| Product Number | ODC5R | 5528-ODC5R-ND | ODC5R | ODC5R |
| Product Name | DC Output VDC Logic | PLC Modules | OPTO Output Modules | ODCR5 Dry Contact Output |
| Form Factor | Stand-alone | |||
| Auxiliary Outputs | Relay Output | |||
| Application | General Lab & Industrial | |||
| Agency Approval | RoHS, CE | |||
| Digital I/O Channels | 2 # |