Opto 22’s G4 AC output modules are used to control or switch AC loads. Each module provides up to 4000 volts of optical isolation (transient) between field outputs and the control side of the circuit, and each features zero voltage turn-on and zero current turn-off. This AC output module is equivalent to a single-pole, single-throw, normally open contact (Form A, SPST-NO).
Typical applications for AC output modules include switching loads such as AC relays, solenoids, motor starters, heaters, lamps, and indicators.
This module is Factory Mutual approved. If you do not need FM approval, see the G4OAC5A.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | G4OAC5AFM |
| Product Name | AC Output VDC Logic |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |
| Agency Approval | FM, CE, CSA, UL |