The IDC5G can act as either a DC or AC input, accepting 35-60 VDC or VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.
Input modules are used for sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as:
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | IDC5G |
| Product Name | DC Input VDC Logic |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Logic |
| Application | General Lab & Industrial |
| Agency Approval | RoHS, CE, CSA, UL |
| Digital I/O Channels | 2 # |