Opto 22 Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBE6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX... | |
| Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBO6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX... | |
| Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBS6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX... | |
| The SNAP-HD-ACF6 is a 6 ft. (1.8 m) wiring harness assembly for SNAP 16-channel digital input modules. The assembly attaches to the top connectors of a 16-channel digital module and... | |
| The SNAP-HD-BF6 is a 6-foot (1.8 m) header cable for connecting a SNAP 32-channel digital or analog module to an appropriate breakout rack. This cable can be used for the... | |
| The SNAP-HD-CBF6 is a 6-foot (1.8 m) wiring harness for SNAP 32-channel digital and analog modules. The wiring harness attaches to the top of the 32-channel module and provides flying... | |
| The SNAP-HD-G4F6 header cable connects a SNAP 32-channel digital input module (SNAP-IDC-32N) or output module (SNAP-ODC-32-SNK) to two G4 digital I/O racks. This allows older G4-based I/O systems to be... |