Opto 22 Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Brick Power Supply 7 Bricks 120 VAC | |
| Classic Controller Power Supply + 7 Bricks 120VAC | |
| Modular Controller Ac Power Supply 180-250v | |
| Modular Controller AC Power Supply 90-130 VAC | |
| Modular Controller Dc Power Supply 125v | |
| Modular Controller Dc Power Supply 18-35v | |
| Modular Controller Dc Power Supply 36-60v | |
| Modular Controller DC Power Supply 9-15 VDC | |
| The PBSA power supply is designed to work with the Optomux B1 brain board and the Mistic B100 brain board. It provides power for the brain board as well as... | |
| The PBSB power supply is designed to work with the Optomux B1 brain board and the Mistic B100 brain board. It provides 5 VDC power for the brain board as... | |
| The PBSC power supply is designed to work with the Optomux B1, Mistic B100, or Pamux B5 brain board. It provides power for the brain board as well as logic... | |
| The SNAP-PS24 power supply provides 24 volts (0.75 amps) of DC power and requires a 120 VAC input. This power supply is ideal for powering a SNAP PAC S-series controller... | |
| The SNAP-PS24U power supply provides 24 volts (1.25 amps) of DC power. This power supply is ideal for powering a SNAP PAC S-series controller (such as the SNAP-PAC-S1) or for... | |
| The SNAP-PS5 power supply (120 VAC input) can provide 5 VDC power for loads up to 4 amps. This compact, sturdy supply is the best source of power for your... | |
| The SNAP-PS5-24DC power supply (24 VDC input) can provide 5 VDC power for loads up to 4 amps. This DC-to-DC power supply requires a 24 VDC input and is ideal... | |
| The SNAP-PS5U power supply (100-250 VAC input) can provide 5 VDC power for loads up to 5 amps. This compact, sturdy supply is the best source of AC or DC... |