The SNAP-AIMA-i provides two isolated channels of -20 mA to +20 mA analog current input. The module does not supply loop excitation current. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-AIMA-i |
| Product Name | Analog Current Input Module |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | UL, CE |
| Analog Channels | 2 # |