Opto 22 Datasheets for Programmable Automation Controllers (PAC)
Programmable automation controllers (PAC) are compact industrial controllers used in applications such as data acquisition and control, machine vision control, and process control. PACs are functionally similar to programmable logic controllers (PLC), but provide the advanced software features of personal computers (PC).
Programmable Automation Controllers (PAC): Learn more
| Product Name | Notes |
|---|---|
| Features Compatible with all SNAP PAC brains and R-series controllers, including Wired+Wireless™ models Secure mounting for SNAP I/O modules plus a SNAP brain or on-the-rack SNAP PAC controller Analog, digital,... | |
| Opto 22 Modular Controller designed for use with FactoryFloor software. | |
| The B3000-B is a mistic serial brain designed as a modern drop-in replacement for the serial B3000 brain, which is obsolete as of October 2009. The B3000-B has the same... | |
| The SNAP-LCM4 is an industrial controller designed to work with the FactoryFloor software suite. The controller includes three serial ports and provides 10/100 Mbps Fast Ethernet and ARCNET communication options... | |
| The SNAP-LCSX controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital... | |
| The SNAP-LCSX-PLUS controller provides real-time industrial control in a small footprint. It is designed to work with the FactoryFloor software suite and with SNAP brains, racks, and analog and digital... | |
| The SNAP-PAC-EB1 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the... | |
| The SNAP-PAC-EB1-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the... | |
| The SNAP-PAC-EB1-W brain provides the same features as the SNAP-PAC-EB1 and adds a wireless LAN interface as well. An I/O and communications processor for your control system, the SNAP-PAC-EB1-W is... | |
| The SNAP-PAC-EB2 brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the... | |
| The SNAP-PAC-EB2-FM brain is an I/O and communications processor for your control system. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series or R-series controller, the... | |
| The SNAP-PAC-EB2-W brain provides the same features as the SNAP-PAC-EB2 and adds a wireless LAN interface as well. An I/O and communications processor for your control system, the SNAP-PAC-EB2-W is... | |
| The SNAP-PAC-R1 programmable automation controller provides control, communication, and I/O processing in a compact, rack-mounted package. One of four components of the SNAP PAC System, the SNAP-PAC-R1 is fully integrated... | |
| The SNAP-PAC-R1-FM programmable automation controller provides control, communication, and I/O processing in a compact, rack-mounted package. One of four components of the SNAP PAC System, the SNAP-PAC-R1-FM is fully integrated... | |
| The SNAP-PAC-R1-W offers all the same functionality as a SNAP-PAC-R1, and it adds wireless LAN communication capability as well. This rack-mounted programmable automation controller provides control, communication, and I/O processing... | |
| The SNAP-PAC-R2-FM programmable automation controller provides control, communication, and I/O processing in a compact, rack-mounted package. One of four components of the SNAP PAC System, the SNAP-PAC-R2-FM is fully integrated... | |
| The SNAP-PAC-R2-W offers all the same functionality as a SNAP-PAC-R2, and it adds wireless LAN communication capability as well. This rack-mounted programmable automation controller provides control, communication, and I/O processing... | |
| The SNAP-PAC-RCK16 mounts one SNAP PAC brain or on-the-rack controller and up to 16 analog, digital, serial, and special-purpose SNAP I/O modules. The SNAP-PAC-RCK16 can be DIN-rail or panel mounted. | |
| The SNAP-PAC-RCK4 mounts one SNAP PAC brain or on-the-rack controller and up to 4 analog, digital, serial, and special-purpose SNAP I/O modules. The SNAP-PAC-RCK4 can be DIN-rail or panel mounted. | |
| The SNAP-PAC-RCK8 mounts one SNAP PAC brain or on-the-rack controller and up to 8 analog, digital, serial, and special-purpose SNAP I/O modules. The SNAP-PAC-RCK8 can be DIN-rail or panel mounted. | |
| The SNAP-PAC-S1 programmable automation controller provides powerful, real-time control and communications to meet your industrial control, monitoring, and data acquisition needs. One of the four components of the SNAP PAC... | |
| The SNAP-PAC-S1-FM programmable automation controller provides powerful, real-time control and communications to meet your industrial control, monitoring, and data acquisition needs. One of the four components of the SNAP PAC... | |
| The SNAP-PAC-S1-W programmable automation controller (PAC) provides all of the same features as the SNAP-PAC-S1 and adds a wireless LAN interface as well. Compact and industrially hardened, this controller provides... | |
| The SNAP-PAC-S2 programmable automation controller provides powerful, real-time control and communications to meet your industrial control, monitoring, and data acquisition needs. Part of Opto 22's S-series family of industrial controllers,... | |
| The SNAP-PAC-S2-W programmable automation controller (PAC) provides all of the same features as the SNAP-PAC-S2 and adds a wireless LAN interface as well. Compact and industrially hardened, this controller provides... | |
| The SNAP-PAC-SB1 brain is an I/O and communications processor for your SNAP PAC System. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series controller, the SNAP-PAC-SB1... | |
| The SNAP-PAC-SB2 brain is an I/O and communications processor for your SNAP PAC System. Designed primarily to work in distributed systems controlled by a SNAP PAC S-series controller, the SNAP-PAC-SB2... |