The SNAP-AIRTD provides two channels of analog temperature input. Nominal input range is -200 to +850 degrees C. Although the two channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices. Modules are factory calibrated.
SNAP 2-CH 100-OHM PLATINUM RTD A
| Opto 22 | DigiKey | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AIRTD | 5528-SNAP-AIRTD-ND |
| Product Name | Analog Temperature Input Module | PLC Modules |
| Form Factor | Modular Bay or Slot System | |
| User Interface | Computer Programmable | |
| Application | General Lab & Industrial | |
| Agency Approval | UL, FM, CE, RoHS, DFARs | |
| Analog Channels | 2 # |