The SNAP-AIMA2-i module provides two isolated channels with an input range of -1 mA to +1 mA. This module does not supply loop excitation current.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-AIMA2-i |
| Product Name | Analog Current Input Module |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | CE |
| Analog Channels | 2 # |