The SNAP-AIMV-4 provides four channels of analog-to-digital conversion. Each channel can be configured for -150 mV DC to +150 mV DC or -75 mV DC to +75 mV DC. This module can be used with SNAP PAC brains and R-series controllers. It can also be used with legacy Ethernet-based brains.
Although the four channels are not isolated from each other, the module is transformer isolated and optically isolated from other modules and devices
SNAP 4-CH -150 TO +150 MV ANALOG
| Opto 22 | DigiKey | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | I/O Modules and Instruments |
| Product Number | SNAP-AIMV-4 | 5528-SNAP-AIMV-4-ND |
| Product Name | Analog Current Input Module | PLC Modules |
| Form Factor | Modular Bay or Slot System | |
| User Interface | Computer Programmable | |
| Application | General Lab & Industrial | |
| Agency Approval | UL, FM, CE, RoHS, DFARs | |
| Analog Channels | 4 # |