Opto 22 Analog Current Input Module SNAP-AIMA-iSRC

Description
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4–20 mA loops. The loops are internally connected to the individual inputs. The two channels and their loop sources are isolated from each other.
Datasheet
Description
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4–20 mA loops. The loops are internally connected to the individual inputs. The two channels and their loop sources are isolated from each other.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Current Input Module - SNAP-AIMA-iSRC - Opto 22
Temecula, CA, USA
Analog Current Input Module
SNAP-AIMA-iSRC
Analog Current Input Module SNAP-AIMA-iSRC
The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4–20 mA loops. The loops are internally connected to the individual inputs. The two channels and their loop sources are isolated from each other.

The SNAP-AIMA-iSRC provides two isolated channels of -20 mA to +20 mA analog current and also includes built-in loop sourcing capability. With the connection of a single 24 V power supply, the module sources 24 V for two 4–20 mA loops. The loops are internally connected to the individual inputs. The two channels and their loop sources are isolated from each other.

Supplier's Site Datasheet

Technical Specifications

  Opto 22
Product Category Data Acquisition Systems and Instruments
Product Number SNAP-AIMA-iSRC
Product Name Analog Current Input Module
Form Factor Modular Bay or Slot System
Excitation Current
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval CE
Unlock Full Specs
to access all available technical data