Opto 22 Opto 120V Output Fused G4 OAC5

Description
Output 120 VAC 5Volt Logic
Description
Output 120 VAC 5Volt Logic

Suppliers

Company
Product
Description
Supplier Links
Opto 120V Output Fused - G4 OAC5 - Classic Automation LLC
Webster, NY, United States
Opto 120V Output Fused
G4 OAC5
Opto 120V Output Fused G4 OAC5
Output 120 VAC 5Volt Logic

Output 120 VAC 5Volt Logic

Supplier's Site

Technical Specifications

  Classic Automation LLC
Product Category Data Acquisition
Product Number G4 OAC5
Product Name Opto 120V Output Fused
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - 2084-PCIE-1803-A1E-ND - DigiKey
Specs
Resolution 24 bits
DC Voltage 1V, 2V, 5V, 10V
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details