Opto 22 Analog Input Module SNAP-AITM-8-FM

Description
The SNAP-AITM-8-FM provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input. Used with an Opto 22 SNAP PAC controller, the SNAP-AITM-8-FM module is ideal for customers with applications requiring high-resolution temperature monitoring, data acquisition, and control of autoclaves, industrial ovens, pasteurizers, heat exchangers, and other equipment that requires precise thermal regulation. The high density of points on the module reduces panel space for applications using a high number of thermocouple inputs, such as semiconductor, food, petrochemical, and pharmaceutical processing. Compatibility: The SNAP-AITM-8-FM works with SNAP PAC brains and R-series controllers only. Like all SNAP analog input modules, the SNAP-AITM-8-FM provides transformer isolation to reduce noise and installation problems, and 4000 volts optical isolation (4000 volts of transient protection for 1 ms) from other modules on the same mounting rack. The SNAP-AITM-8-FM is Factory Mutual approved, as well as UL and CE approved. If you do not need FM approval, see the SNAP-AITM-8.
Datasheet
Description
The SNAP-AITM-8-FM provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input. Used with an Opto 22 SNAP PAC controller, the SNAP-AITM-8-FM module is ideal for customers with applications requiring high-resolution temperature monitoring, data acquisition, and control of autoclaves, industrial ovens, pasteurizers, heat exchangers, and other equipment that requires precise thermal regulation. The high density of points on the module reduces panel space for applications using a high number of thermocouple inputs, such as semiconductor, food, petrochemical, and pharmaceutical processing. Compatibility: The SNAP-AITM-8-FM works with SNAP PAC brains and R-series controllers only. Like all SNAP analog input modules, the SNAP-AITM-8-FM provides transformer isolation to reduce noise and installation problems, and 4000 volts optical isolation (4000 volts of transient protection for 1 ms) from other modules on the same mounting rack. The SNAP-AITM-8-FM is Factory Mutual approved, as well as UL and CE approved. If you do not need FM approval, see the SNAP-AITM-8.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Module - SNAP-AITM-8-FM - Opto 22
Temecula, CA, USA
Analog Input Module
SNAP-AITM-8-FM
Analog Input Module SNAP-AITM-8-FM
The SNAP-AITM-8-FM provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input. Used with an Opto 22 SNAP PAC controller, the SNAP-AITM-8-FM module is ideal for customers with applications requiring high-resolution temperature monitoring, data acquisition, and control of autoclaves, industrial ovens, pasteurizers, heat exchangers, and other equipment that requires precise thermal regulation. The high density of points on the module reduces panel space for applications using a high number of thermocouple inputs, such as semiconductor, food, petrochemical, and pharmaceutical processing. Compatibility: The SNAP-AITM-8-FM works with SNAP PAC brains and R-series controllers only. Like all SNAP analog input modules, the SNAP-AITM-8-FM provides transformer isolation to reduce noise and installation problems, and 4000 volts optical isolation (4000 volts of transient protection for 1 ms) from other modules on the same mounting rack. The SNAP-AITM-8-FM is Factory Mutual approved, as well as UL and CE approved. If you do not need FM approval, see the SNAP-AITM-8.

The SNAP-AITM-8-FM provides eight channels of thermocouple or millivolt input. Each channel can be individually configured to accept a type B, C, D, E, G, J, K, N, R, S, or T thermocouple or a -75 to + 75 mV, -50 to +50 mV, or -25 to +25 mV input.
Used with an Opto 22 SNAP PAC controller, the SNAP-AITM-8-FM module is ideal for customers with applications requiring high-resolution temperature monitoring, data acquisition, and control of autoclaves, industrial ovens, pasteurizers, heat exchangers, and other equipment that requires precise thermal regulation. The high density of points on the module reduces panel space for applications using a high number of thermocouple inputs, such as semiconductor, food, petrochemical, and pharmaceutical processing.
Compatibility: The SNAP-AITM-8-FM works with SNAP PAC brains and R-series controllers only. Like all SNAP analog input modules, the SNAP-AITM-8-FM provides transformer isolation to reduce noise and installation problems, and 4000 volts optical isolation (4000 volts of transient protection for 1 ms) from other modules on the same mounting rack.
The SNAP-AITM-8-FM is Factory Mutual approved, as well as UL and CE approved. If you do not need FM approval, see the SNAP-AITM-8.

Supplier's Site Datasheet

Technical Specifications

  Opto 22
Product Category Data Acquisition Systems and Instruments
Product Number SNAP-AITM-8-FM
Product Name Analog Input Module
Form Factor Modular Bay or Slot System
User Interface Computer Programmable
Application General Lab & Industrial
Agency Approval FM, CD, RoHS, DFARs
Analog Channels 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
User Interface Embedded web interface
Host Connection Ethernet
View Details