Opto 22 Datasheets for Serial Communications Products
Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers, and serial multiplexers.
Serial Communications Products: Learn more
| Product Name | Notes |
|---|---|
| Addressable RS232 Interface 120 VAC | |
| Addressable RS232 Interface 220 VAC | |
| Addressable RS232 Interface DC | |
| Half Duplex Modem Interface 120 VAC | |
| Half Duplex Modem Interface | |
| High Speed RS-485 Repeater 120 VAC | |
| High Speed RS-485 Repeater 220 VAC | |
| ISA Bus High Speed Serial Co-processor, RS-485 | |
| ISA Bus Serial Port RS422/485, Isolated | |
| ISA Bus Serial Port RS422/485, Non-isolated | |
| RS-232 to 422/485 Converter | |
| RS-232 to RS-422/485 Converter 120 VAC | |
| RS-232 to RS-422/485 Converter 220 VAC | |
| RS485 Multidrop Repeater 120 VAC | |
| RS485 Multidrop Repeater 220 VAC | |
| The PCI-AC48 is an isolated, high-speed adapter card designed to link RS-485 serial devices, such as Opto 22's B3000 brains and B1/B2 brain boards, with computers using the Peripheral Component... | |
| The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The... | |
| The SNAP-SCM-232 provides two RS-232 serial communication ports for two channels of high-speed, isolated serial data. Used with a SNAP PAC brain or R-series controller, the module connects serial devices... | |
| The SNAP-SCM-485-422 provides two 2-wire RS-485 serial communication ports for two channels of high-speed, isolated serial data, or one 4-wire serial communication port for a single channel. Used with a... | |
| The SNAP-SCM-MCH16 motion control host module is a key part of the SNAP PAC Motion Control Subsystem for the SNAP PAC System. The SNAP-SCM-MCH16 works with a SNAP PAC controller... | |
| The SNAP-SCM-PROFI module is a high-speed serial communications module that provides a standard electrical interface between the Ethernet-based SNAP PAC System and PROFIBUS DP® networks. The SNAP-SCM-PROFI module is designed... | |
| The SNAP-SCM-SSI module provides two individually isolated serial synchronous interface (SSI) inputs for acquiring data from linear or rotary transducers used in motion control. The module can decode both binary... | |
| The SNAP-SCM-W2 provides two isolated channels of data input from attached devices that comply with the Wiegand interface format. Used with a SNAP PAC brain or R-series controller, the module... |