The G4ODC5R is a dry-contact, low-contact-resistan
This module is Factory Mutual approved. If you don't need FM approval, see the G4ODC5R5.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | G4ODC5R5FM |
| Product Name | DC Output VDC Logic |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| Application | General Lab & Industrial |
| Agency Approval | FM, CE, CSA, UL |