Opto 22 Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| 1.5-ft Header To Header Cable | |
| 10-ft Edge To Header Cable | |
| 10-ft Header To Header Cable | |
| 2-ft Edge To Header Cable | |
| 4-ft Edge To Header Cable | |
| 4-ft Header To Header Cable | |
| 6-ft Edge To Header Cable | |
| 6-ft Header To Header Cable | |
| 8-ft Edge To Header Cable | |
| 8-ft Header To Header Cable | |
| Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBE6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX... | |
| Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBO6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX... | |
| Part of the SNAP TEX family of mounting and wiring accessories, the SNAP-TEX-CBS6 cable provides neat, protected wiring from the top of a SNAP I/O module to a SNAP TEX... | |
| The SNAP-HD-ACF6 is a 6 ft. (1.8 m) wiring harness assembly for SNAP 16-channel digital input modules. The assembly attaches to the top connectors of a 16-channel digital module and... | |
| The SNAP-HD-BF6 is a 6-foot (1.8 m) header cable for connecting a SNAP 32-channel digital or analog module to an appropriate breakout rack. This cable can be used for the... | |
| The SNAP-HD-CBF6 is a 6-foot (1.8 m) wiring harness for SNAP 32-channel digital and analog modules. The wiring harness attaches to the top of the 32-channel module and provides flying... | |
| The SNAP-HD-G4F6 header cable connects a SNAP 32-channel digital input module (SNAP-IDC-32N) or output module (SNAP-ODC-32-SNK) to two G4 digital I/O racks. This allows older G4-based I/O systems to be... |