The SNAP-AILC-2 input module works with 3 mV/V and 4 mV/V load cells as a load cell front end. Using a separate 24 VDC power source (purchased separately), the module provides isolated 10 VDC bridge excitation for up to four 350 ohm or 415 ohm load cells.
The SNAP-AILC-2 is primarily used with high-quality 4 mV/V load cells to gather data from force measurement testing.
NOTE: This module works with SNAP PAC brains and R-series controllers. It also works with the following legacy brains, if they have firmware version R6.1c or newer: SNAP-B3000-ENET, SNAP-ENET-S64, SNAP-UP1-ADS, and SNAP-UP1-M64.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-AILC-2 |
| Product Name | Load Cell Input Module |
| Form Factor | Modular Bay or Slot System |
| Excitation | Voltage |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | CE |