The IDC5D is a DC input module accepting 2.5-28 VDC. All input modules are used for sensing ON/OFF voltage levels. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit.
The IDC5D is a low cost, DC-only input module for use in data acquisition applications.
G1 DC Digital Input, 2.5-28 VDC, 5
| Opto 22 | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition |
| Product Number | IDC5D | IDC5D |
| Product Name | DC Input VDC Logic | OPTO Input Modules |
| Form Factor | Stand-alone | |
| Auxiliary Outputs | Logic | |
| Application | General Lab & Industrial | |
| Agency Approval | RoHS, CE, CSA, UL | |
| Digital I/O Channels | 2 # |