The SNAP-AIV-i provides two isolated channels of analog voltage input. Each channel can be configured for -10 to +10 VDC or for -5 to +5 VDC operation. In addition to having two channels isolated from each other, the module is also transformer isolated and optically isolated from other modules and devices.
| Opto 22 | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SNAP-AIV-i |
| Product Name | Analog Voltage Input Module |
| Form Factor | Modular Bay or Slot System |
| User Interface | Computer Programmable |
| Application | General Lab & Industrial |
| Agency Approval | UL, CE |
| Analog Channels | 2 # |